EN
  • EN
  • DE

MAX694ACSA

Part No MAX694ACSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706181-MAX694ACSA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX694ACSA CAD Model

Description

Product Overview: MAX694ACSA from Maxim Integrated

The MAX694ACSA is a precision voltage monitor and battery controller designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This integrated circuit (IC) is specifically engineered to enhance the reliability and extend the life of battery-powered systems by providing essential monitoring and control functions.

The MAX694ACSA is packed with features that make it an ideal choice for a variety of applications, including portable computing devices, handheld instrumentation, and battery backup systems. It is housed in a compact 8-pin SOIC package, making it suitable for space-constrained designs. The device operates over a wide supply voltage range, ensuring flexibility across different system architectures.

Key Features:

  • Voltage Monitoring: It offers precise monitoring of power supply voltages, ensuring that the system operates within safe parameters. This is critical for preventing data loss and hardware damage that can occur due to unexpected power failures.
  • Battery Backup Switching: The MAX694ACSA includes an automatic switch-over to backup battery upon main power failure, thus maintaining uninterrupted power supply to critical components.
  • Low Power Consumption: Designed for battery-operated systems, it has a low quiescent current, which helps in conserving battery life and reducing overall power consumption.
  • Power-Fail Warning: An early warning signal is provided to indicate when the battery or main supply voltage drops below a preset threshold, allowing the system to take appropriate action before power is lost.
  • Chip-Enable Gating: This function allows the user to disable other system components during power-down, further minimizing energy usage.

The MAX694ACSA also features a temperature range of -40°C to +85°C, which ensures reliable operation across a broad spectrum of environmental conditions. Its robust design and comprehensive functionality make it a must-have for designers looking to create systems with advanced power management capabilities.

Maxim Integrated's commitment to quality and innovation is reflected in the MAX694ACSA, providing designers with a reliable and efficient solution for their power monitoring and battery management needs.

You May Also Be Interested in

Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.6004 $67.2028
15+ $7.8771 $118.1565
23+ $7.6311 $175.5153
32+ $7.3851 $236.3232
41+ $7.1391 $292.7031
55+ $6.3999 $351.9945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess