EN
  • EN
  • DE

MAX7419EUA+

Part No MAX7419EUA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Single SW-CAP Low Pass 5th Order 30kHz 8-Pin uMAX / IC FILTER LOWPASS 5TH 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 45kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 786987-MAX7419EUA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7419
Introduction Date November 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX7419EUA+ CAD Model

Description

Maxim Integrated MAX7419EUA+ 5th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX7419EUA+ from Maxim Integrated is a highly sophisticated, 5th-order, lowpass, elliptic, switched-capacitor filter that provides advanced signal processing capabilities. This precision filter is part of Maxim's MAX7400 series of filters that are designed to operate with a single +5V supply. The MAX7419EUA+ is housed in a compact 8-pin µMAX package, which makes it ideal for space-constrained applications.

One of the standout features of the MAX7419EUA+ is its fixed 100kHz cutoff frequency, which is factory-tuned to ensure accuracy and stability over temperature. The elliptic transfer function provides sharp rolloff with minimal passband ripple, allowing this filter to deliver excellent signal-to-noise performance. The device's lowpass characteristics make it an excellent choice for anti-aliasing or post-DAC filtering applications.

The filter's architecture is designed to eliminate the need for external components, which simplifies design and reduces overall system cost. This makes the MAX7419EUA+ an attractive option for designers looking to implement high-performance filtering without the complexity of discrete designs.

Furthermore, the MAX7419EUA+ features a shutdown mode that reduces power consumption when the filter is not in use, making it suitable for battery-powered devices. The low power consumption and the ability to operate over a wide temperature range of -40°C to +85°C ensure that this filter can be used in a variety of challenging environments.

Applications for the MAX7419EUA+ are diverse and include data acquisition systems, digital signal processing, medical instrumentation, and any other system that requires a high-performance, lowpass filter. The combination of high precision filtering, ease of use, and compact form factor make the MAX7419EUA+ a versatile component for a wide range of electronic products.

In summary, the MAX7419EUA+ from Maxim Integrated is a reliable and efficient solution for designers who require a high-quality, lowpass filter with minimal design overhead. Its performance and ease of integration make it an ideal choice for both simple and complex signal processing tasks.

You May Also Be Interested in

Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3999 $68.3994
13+ $9.3543 $121.6059
20+ $9.0621 $181.2420
27+ $8.7688 $236.7576
35+ $8.4765 $296.6775
46+ $7.5999 $349.5954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess