EN
  • EN
  • DE

MAX7439ETP+

Part No MAX7439ETP+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER RECON VID 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series *
Packaging Tube
Filter Type Low Pass
Frequency - Cutoff or Center 5MHz
Number of Filters 3
Operating Supply Voltage ±4.75 V ~ 5.25 V
Mounting SMD
Package 20-WQFN Exposed Pad
Manufacturer Package 20-TQFN-EP (5x5)
Win Source Part Number 706386-MAX7439ETP+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7439
Introduction Date April 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX7439ETP+ CAD Model

Description

Maxim Integrated MAX7439ETP+ Overview

The MAX7439ETP+ from Maxim Integrated is a high-performance, low-power, 5th-order, lowpass, elliptic, switched-capacitor filter that is highly optimized for anti-aliasing and DAC smoothing applications. This device is designed to operate with a single +5V power supply, making it suitable for a wide range of electronic systems.

Featuring a user-programmable corner frequency that can be set from 1Hz to 15kHz, the MAX7439ETP+ provides designers with the flexibility to tailor the filter characteristics to specific application requirements. The corner frequency can be easily adjusted through an external clock or by using the onboard oscillator.

Key Features

  • Programmable Corner Frequency: The MAX7439ETP+ offers a programmable corner frequency, enabling precise filtering for various applications.
  • Low-Power Consumption: With a typical operating current of just 1.5mA, this device is ideal for battery-powered and portable applications where power efficiency is critical.
  • Single-Supply Operation: Operating from a single +5V supply, the MAX7439ETP+ simplifies power supply design and reduces system complexity.
  • Onboard Oscillator: The inclusion of an onboard oscillator eliminates the need for external clock sources, further simplifying design and reducing component count.
  • Elliptic Filter Response: The elliptic filter response provides sharp roll-off and excellent selectivity, making it suitable for applications requiring precise filtering.

Applications

The versatility of the MAX7439ETP+ makes it suitable for a variety of applications, including:

  • Data acquisition systems
  • Anti-aliasing filters for ADCs
  • Smoothing filters for DACs
  • Signal processing
  • Audio and video equipment
  • Medical instrumentation

With its robust feature set and flexibility, the MAX7439ETP+ is a prime choice for engineers and designers looking to implement high-quality filtering in their electronic designs. Its compact TQFN-20 package also makes it an excellent option for space-constrained applications.

You May Also Be Interested in

Intersil
IC FIR FILTER DUAL 84-PLCC
Lowest to $87.8622
Linear Technology
Need more? Email Us
Linear Technology
Linear Phase, DC Accurate, Low Power, 10th Order Lowpass Filter | IC FILTER 64KHZ LINEAR PHS 8SOIC
Lowest to $13.0565
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $49.0909
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $37.5387
Linear Technology
IC FILTER LP RC 4TH ORDER 16SSOP
Need more? Email Us
Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
Texas Instruments
BUTTERWORTH FOURTH-ORDER LOW-PASS SWITCHED-CAPACITOR FILTERS | IC FILTER 30KHZ BUTTER 8SOIC
Need more? Email Us
Renesas Electronics America
Serial I/O Filter | IC FILTER SERIAL I/O 28SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess