EN
  • EN
  • DE

MAX260BCWG

Part No MAX260BCWG
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description PROGRAMMABLE ACTIVE FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Maxim Integrated
Package Bulk
Product Status Active
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 7.5kHz
Number of Filters 2
Filter Order 4th
Voltage - Supply ±2.37V ~ 6.3V
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Standard Package 33 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630070-MAX260BCWG
Ultra Librarian 3D Model Ultra Librarian MAX260BCWG CAD Model

Description

Maxim Integrated's MAX260BCWG: Precision, Programmable Universal Active Filter

The MAX260BCWG is a sophisticated integrated circuit from Maxim Integrated, designed to serve as a programmable universal active filter. This versatile component can be configured for a wide range of filtering applications, making it an ideal choice for signal processing tasks in both analog and digital domains. With its high precision and programmable features, the MAX260BCWG stands out as a robust solution for designers looking to implement filters in their circuits without the need for external components.

Key Features:

  • Programmable Filter Types: The MAX260BCWG can be programmed to function as low-pass, high-pass, band-pass, notch, or all-pass filters, providing a one-stop solution for various filtering needs.
  • Frequency Range: It offers an extensive frequency range, making it suitable for a multitude of applications that require precise signal conditioning.
  • Low Sensitivity: The design of the MAX260BCWG ensures low sensitivity to component variations, resulting in a stable filter performance that can be relied upon.
  • No External Components: One of the most significant advantages of this IC is that it does not require any external components such as capacitors or resistors to set the filter's frequency, which simplifies the design and reduces the overall footprint on the PCB.
  • Quality Design: Maxim Integrated's commitment to quality is evident in the robust design of the MAX260BCWG, which is built to deliver consistent performance and withstand challenging environments.

Applications:

The MAX260BCWG is a versatile chip that finds its place in a variety of applications, including but not limited to:

  • Audio Processing
  • Data Communication Systems
  • Instrumentation
  • Signal Conditioning for Data Acquisition
  • Anti-Aliasing Filters

In conclusion, the MAX260BCWG from Maxim Integrated is a highly adaptable and reliable component that meets the stringent requirements of modern electronic filtering applications. Its programmable nature and the capability to operate without external components make it a compact and efficient choice for designers and engineers seeking to enhance their signal processing systems.

You May Also Be Interested in

Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess