EN
  • EN
  • DE

MAX7415CPA

Part No MAX7415CPA
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description SWITCHED CAPACITOR FILTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Maxim Integrated
Package Bulk
Product Status Active
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 15kHz
Number of Filters 1
Filter Order 5th
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 148 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632205-MAX7415CPA
Ultra Librarian 3D Model Ultra Librarian MAX7415CPA CAD Model

Description

Maxim Integrated MAX7415CPA 5th-Order Lowpass Elliptic Switched-Capacitor Filters

The MAX7415CPA is a sophisticated integrated circuit from Maxim Integrated, designed to function as a 5th-order lowpass elliptic switched-capacitor filter. This precision device is ideal for applications requiring sharp cutoff characteristics and low passband ripple, such as anti-aliasing for data acquisition systems, signal processing, and various audio applications.

Enclosed in a compact 8-pin DIP package, the MAX7415CPA offers a user-friendly interface with a fixed 100kHz cutoff frequency. The chip is meticulously engineered to provide a steep roll-off beyond the passband, ensuring excellent rejection of unwanted high-frequency noise and signals. This makes the MAX7415CPA an excellent choice for designers looking to maintain signal integrity in noise-sensitive environments.

One of the standout features of the MAX7415CPA is its lowpass filter design, which does not require any external components. This not only simplifies the design and reduces the board space but also minimizes the potential for component mismatches that can degrade filter performance. The filter's clock-tunable capability allows for flexibility in various applications, as users can adjust the clock frequency to scale the cutoff frequency according to their specific needs.

The MAX7415CPA operates from a single +5V supply, making it compatible with a wide range of digital systems. Its low power consumption is a significant advantage for portable and battery-operated devices. Additionally, the device features a shutdown mode, which reduces power consumption when the filter is not in use, further extending battery life for portable applications.

For designers and engineers looking for a reliable and high-performance filtering solution, the MAX7415CPA from Maxim Integrated offers an exceptional blend of ease of use, flexibility, and precision filtering capabilities. Its robust design and straightforward implementation make it a go-to choice for a myriad of applications that demand high-quality signal processing.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8805 $51.8490
43+ $2.3635 $101.6305
66+ $2.2896 $151.1136
91+ $2.2158 $201.6378
117+ $2.1419 $250.6023
157+ $1.9203 $301.4871
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 528 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess