Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Maxim Integrated
Package Tube
Product Status Active
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 50kHz
Number of Filters 1
Filter Order 8th
Voltage - Supply 4.75V ~ 11V, ±2.375V ~ 5.5V
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number MAX297
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 630145-MAX297MJA
Ultra Librarian 3D Model Ultra Librarian MAX297MJA CAD Model

Description

Maxim Integrated MAX297MJA: High-Performance, 8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX297MJA from Maxim Integrated is a precision, 8th-order, lowpass, elliptic, switched-capacitor filter that significantly eases the design of high-performance signal processing circuits. This integrated circuit is designed to provide a sharp cutoff frequency characteristic, making it an ideal choice for applications requiring a stringent selection between signal and noise frequencies.

Encased in a durable CERDIP-8 package, the MAX297MJA is engineered to operate over a wide temperature range, ensuring reliability and consistent performance in various environments. The device boasts a user-selectable cutoff frequency that can be set by an external clock or can be controlled by an onboard oscillator, which is resistor-tunable for added flexibility in design.

One of the remarkable features of the MAX297MJA is its low noise and low distortion characteristics, which make it suitable for high-fidelity audio applications and precision data acquisition systems. The filter's 8th-order elliptic response provides a steep roll-off beyond the cutoff frequency, ensuring excellent rejection of unwanted frequencies with minimal signal loss within the passband.

The MAX297MJA also features a fully differential signal path, which enhances the common-mode rejection ratio (CMRR) and reduces the influence of noise and interference on the signal integrity. This differential design is particularly beneficial for applications that are sensitive to noise or require long signal runs, such as professional audio equipment, instrumentation, and telecommunication systems.

For designers concerned with power consumption, the MAX297MJA operates with a single +5V supply, minimizing power requirements while maintaining high performance. Additionally, the device includes a shutdown mode that reduces power consumption further when the filter is not in active use.

In summary, the MAX297MJA from Maxim Integrated is a versatile, high-quality, lowpass filter that offers a blend of performance, flexibility, and ease of use for designers working on sophisticated signal processing applications. Its robust feature set ensures that it can meet the stringent requirements of a wide range of industries, from audio and video to telecommunications and medical electronics.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER BAND PASS 32LFCSP / Band Pass Filter IC Band Pass Order 3.45GHz ~ 6.25GHz 32-LFCSP (5x5)
Lowest to $347.7015
ECAD model for HMC892ALP5ETR
Renesas Electronics America
Serial I/O Filter | IC FILTER SERIAL I/O 28SOIC
Need more? Email Us
ECAD model for HSP43124SC-45Z
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX7404CSA+
Maxim Integrated
8th-Order, Lowpass, Switched-Capacitor Filters
Need more? Email Us
ECAD model for MAX296EPA
Maxim Integrated
IC FILTER 15KHZ BUTTER 8UMAX / Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 5th Order 15kHz 8-uMAX/uSOP
Lowest to $6.7712
ECAD model for MAX7410EUA+
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Need more? Email Us
ECAD model for HMC894LP5ETR
Linear Technology
Linear Phase, DC Accurate, Low Power, 10th Order Lowpass Filter | IC FILTER 64KHZ LINEAR PHS 8SOIC
Lowest to $27.8572
ECAD model for LTC1569IS8-6
Texas Instruments
BUTTERWORTH FOURTH-ORDER LOW-PASS SWITCHED-CAPACITOR FILTERS | IC FILTER 30KHZ BUTTER 8SOIC
Need more? Email Us
ECAD model for TLC14ID
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Need more? Email Us
ECAD model for MAX274BENG+

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention