EN
  • EN
  • DE

MAX7400ESA

Part No MAX7400ESA
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description SWITCHED CAPACITOR FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Maxim Integrated
Package Bulk
Product Status Active
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 10kHz
Number of Filters 1
Filter Order 8th
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 46 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632196-MAX7400ESA
Ultra Librarian 3D Model Ultra Librarian MAX7400ESA CAD Model

Description

The MAX7400ESA from Maxim Integrated is a highly sophisticated 8th-order lowpass elliptic switched-capacitor filter that significantly reduces the complexity of signal conditioning in digital communication systems. Engineered with precision, this compact component is housed in an 8-pin SO package, making it a space-saving solution for a myriad of applications.

Key Features

  • Filter Type: The MAX7400ESA implements an 8th-order elliptic lowpass response which is known for its steep roll-off characteristics and ripple in the passband.
  • Operating Frequency: It operates with a clock frequency range of 10kHz to 105kHz, providing a versatile solution for various design requirements.
  • Low Power Consumption: With a low operating current of just 2.0mA and a power-down feature that reduces current consumption to 0.2µA, this filter is an excellent choice for power-sensitive applications.
  • Single-Supply Operation: The device can be powered by a single +5V supply, simplifying power management in embedded systems.
  • No External Components Required: This switched-capacitor filter does not require any external components for filter operation, although external clock and capacitors can be used to adjust the corner frequency.

Applications

The MAX7400ESA is suitable for a wide range of applications, including but not limited to:

  • Anti-aliasing for data acquisition systems
  • Post-DAC filtering for digital audio
  • Signal conditioning in telecommunications
  • CT2 base stations

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality, and the MAX7400ESA is no exception. It is designed to meet the stringent requirements of industrial temperature ranges and offers a reliable performance for critical applications.

Ordering Information

The MAX7400ESA is available for order in an 8-pin SO package. For detailed specifications and ordering information, please refer to the official Maxim Integrated datasheet or contact their sales department.

You May Also Be Interested in

Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,198 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess