EN
  • EN
  • DE

HSP43168GC-45

Part No HSP43168GC-45
Manufacturer Harris Corporation
Catalog Interface - Filters - Active
Description DUAL FIR FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Harris Corporation
Package Bulk
Product Status Active
Filter Type FIR
Number of Filters 2
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Through Hole
Package / Case 84-CPGA
Supplier Device Package 84-CPGA
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920634-HSP43168GC-45
Ultra Librarian 3D Model Ultra Librarian HSP43168GC-45 CAD Model

Description

The 920634-HSP43168GC-45 is an active filter integrated circuit from Harris Corporation.

  • Application: Interface
  • Filter Type: FIR
  • Number of Filters: Two
  • Voltage Supply Range: 4.75V to 5.25V
  • Mounting: Through-hole
  • Package: 84-CPGA
  • Status: Active

You May Also Be Interested in

Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.0773 $105.0773
2+ $101.6874 $203.3748
3+ $98.2986 $294.8958
4+ $88.1288 $352.5152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,512 pieces
In Stock: 756 pieces Factory Stock: 756 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess