EN
  • EN
  • DE

AWR1243FBIGABLQ1

Part No AWR1243FBIGABLQ1
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 161LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series Automotive, AEC-Q100, mmWave
Package Tray
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard RADAR
Frequency 76GHz ~ 81GHz
Data Rate (Max) 900Mbps
Power - Output 12dBm
Serial Interfaces SPI, UART
GPIO 3
Voltage - Supply 1.71V ~ 1.89V, 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 161-LFBGA, FCBGA
Supplier Device Package 161-FC/CSP (10.4x10.4)
Base Product Number AWR1243
Standard Package 176 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846817-AWR1243FBIGABLQ1
Ultra Librarian 3D Model Ultra Librarian AWR1243FBIGABLQ1 CAD Model

Description

AWR1243 Automotive Radar Sensor

The AWR1243FBIGABLQ1 from Texas Instruments is a highly integrated, high-performance automotive radar sensor designed for advanced driver assistance systems (ADAS) and autonomous driving solutions. This sophisticated sensor is part of Texas Instruments' AWR family of products, which are at the forefront of automotive radar technology.

With its remarkable capability to provide high-resolution sensing in both azimuth and elevation, the AWR1243 sensor empowers vehicles with enhanced environmental perception. This is crucial for applications such as adaptive cruise control, collision avoidance, lane change assist, and autonomous driving functionalities. It is designed to detect and measure the range, velocity, and angle of objects around the vehicle, contributing to safer and more intelligent driving systems.

The AWR1243FBIGABLQ1 operates in the 76 to 81 GHz frequency band, which allows for a compact form factor and high-resolution sensing. It features an advanced RF front-end with multiple transmit and receive channels, enabling the sensor to support a variety of antenna configurations for different field-of-view requirements.

Key features of the AWR1243FBIGABLQ1 include:

  • Highly integrated single-chip 76-GHz to 81-GHz automotive radar sensor
  • 4 receive and 3 transmit channels for high-resolution and wide field-of-view coverage
  • Built-in DSP for on-chip signal processing and reduced system complexity
  • Support for fast chirp modulation to enhance range resolution and object discrimination
  • Low power consumption for energy-efficient operation
  • Robust design compliant with automotive industry standards (AEC-Q100)

The sensor's integration of a DSP and MCU allows for sophisticated on-chip signal processing, which reduces the load on the host processor and helps to minimize system complexity and cost. Its low power consumption is also a significant advantage for battery-operated vehicles.

Designed to meet the stringent requirements of the automotive industry, the AWR1243FBIGABLQ1 is AEC-Q100 qualified, ensuring reliable performance across various temperature ranges and driving conditions. This sensor is a crucial component for automakers looking to enhance the safety features of their vehicles with cutting-edge radar technology.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.2911 $92.5822
3+ $37.9825 $113.9475
5+ $36.7955 $183.9775
6+ $35.6086 $213.6516
8+ $34.4216 $275.3728
10+ $30.8608 $308.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess