EN
  • EN
  • DE

SPM0437HD4H-B-6

Part No SPM0437HD4H-B-6
Manufacturer Knowles
Catalog Microphones
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Knowles
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838591-SPM0437HD4H-B-6
Ultra Librarian 3D Model Ultra Librarian SPM0437HD4H-B-6 CAD Model

Description

The SPM0437HD4H-B-6 is a miniature silicon microphone manufactured by Knowles. It is designed for high-performance audio capture in a variety of applications where small size and high sound quality are essential. This microphone utilizes a silicon condenser technology, offering a robust and reliable solution for demanding environments.

Applications:

  • Mobile phones and smartphones
  • Tablets and laptops
  • Wearable devices (smartwatches, fitness trackers)
  • Bluetooth headsets and earbuds
  • Hearing aids and assistive listening devices
  • Voice-controlled remotes and smart home devices

Features:

  • Small Form Factor: Extremely compact size allows for integration into space-constrained devices.
  • High Signal-to-Noise Ratio (SNR): Delivers clear and crisp audio with minimal background noise.
  • Low Power Consumption: Extends battery life in portable devices.
  • High Acoustic Overload Point (AOP): Handles loud sounds without distortion.
  • Omnidirectional Polar Pattern: Captures sound equally from all directions.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Improved Voice Clarity: Enhances speech recognition accuracy and call quality.
  • Extended Battery Life: Low power consumption minimizes drain on device batteries.
  • Design Flexibility: Small size allows for greater freedom in product design.
  • Robust Performance: Withstands demanding environmental conditions.
  • Reliable Operation: Consistent performance ensures long-term reliability.

Additional Details:

The SPM0437HD4H-B-6 typically operates on a low voltage (e.g., 1.8V to 3.3V). It features a digital output, allowing for direct connection to digital signal processors (DSPs) or microcontrollers. The microphone's sensitivity is carefully calibrated to ensure consistent performance across different units. Its robust design ensures resistance to vibration and shock, making it suitable for use in mobile devices. Detailed specifications, including sensitivity, SNR, and AOP, can be found in the manufacturer's datasheet.

You May Also Be Interested in

PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.382\
Need more? Email Us
DB Unlimited.
MO044402-8 DB Unlimited Microphones Omnidirctnl Electret Condenser Microphone datasheet, inventory, & pricing.
Lowest to $1.2224
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.382\
Need more? Email Us
Knowles
MIC OMNI .9-10VDC -37DB SENS
Need more? Email Us
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
Knowles
MIC COND ANLG OMNI -63DB 0.101\
Need more? Email Us
Knowles
MIC COND ANALOG NC -52DB
Need more? Email Us
Knowles
MIC COND ANLG OMNI -63DB 0.101\
Need more? Email Us
Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,400 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess