EN
  • EN
  • DE

ML6426CS15

Part No ML6426CS15
Manufacturer Fairchild/ON Semiconductor
Catalog Interface - Filters - Active
Description TIME FILTER, BUTTERWORTH, L/PASS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Fairchild/ON Semiconductor
Package Bulk
Product Status Active
Filter Type Band Pass, Low Pass
Frequency - Cutoff or Center 15MHz
Number of Filters 3
Filter Order 4th
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 232281-ML6426CS15
Ultra Librarian 3D Model Ultra Librarian ML6426CS15 CAD Model

Description

The 232281-ML6426CS15 is an active filter integrated circuit (IC) designed for interface applications.

  • Category: Integrated Circuits (ICs) - Interface - Filters
  • Filter Capability: band pass and low pass filtering
  • Filter Design: 4th order
  • Cutoff or Center Frequency: 15MHz
  • Voltage Range: 4.5V to 5.5V
  • Mounting: surface mountable
  • Package: 16-SOIC
  • Manufacturer: Fairchild/ON Semiconductor
  • Market Status: active
  • Description: The 232281-ML6426CS15 is a reliable and versatile filter IC suitable for a variety of interface applications.

You May Also Be Interested in

Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $14.2748
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC
Need more? Email Us
Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 2nd Order 40kHz 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $324.6269
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
CONSUMER IC, BIPOLAR, PDSO8 / Butterworth Low Pass Filter IC Butterworth Low Pass 4th Order 7.1MHz 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess