EN
  • EN
  • DE

PIC24EP32GP204-I/PT

Part No PIC24EP32GP204-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24EP
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
RAM Size 2K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Manufacturer Homepage www.microchip.com
Win Source Part Number 715775-PIC24EP32GP204-I/PT
Popularity Medium
Supply and Demand Status Balance
Family Name PIC24EP32GP204
Introduction Date April 10, 2012
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC24EP32GP204-I/PT CAD Model

Description

Product Overview: PIC24EP32GP204-I/PT

The PIC24EP32GP204-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for a wide range of applications, this MCU is part of the PIC24EP family, which is renowned for its efficient performance, enhanced features, and flexibility.

Key Features

  • Core: This microcontroller features a 16-bit dsPIC core, which operates at a maximum frequency of 70 MHz. The core is designed to execute instructions efficiently, allowing for improved system performance and responsiveness.
  • Memory: The PIC24EP32GP204-I/PT comes with 32 KB of Flash memory and 4 KB of RAM, providing ample storage for code and data necessary for complex applications.
  • Digital Signal Processing: With its built-in DSP engine, this MCU can handle digital signal processing tasks, which makes it ideal for applications requiring mathematical computations such as motor control, sensors, and audio processing.
  • I/O Pins: It offers up to 24 versatile input/output pins, which can be configured for various functions, including analog inputs, digital communication interfaces, and PWM outputs.
  • Communication Interfaces: The device includes multiple communication interfaces such as I2C, SPI, and UART, allowing for easy integration with peripheral devices and for building complex communication protocols.
  • Robust Peripheral Set: The MCU boasts a rich set of peripherals, including timers, comparators, and ADCs, which enhance its capability to handle various tasks without the need for additional components.
  • Operating Conditions: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Package: The PIC24EP32GP204-I/PT is available in a 44-pin TQFP package, which is suitable for space-constrained applications.

Applications

The versatility of the PIC24EP32GP204-I/PT makes it an ideal choice for a variety of applications, including industrial control systems, automotive electronics, medical devices, and IoT projects. Its ability to handle complex algorithms and multiple tasks simultaneously, along with its robust set of peripherals, provides designers with a flexible and powerful platform for creating innovative products.

Quality and Support

Microchip Technology is committed to providing high-quality products and offers extensive support for the PIC24EP32GP204-I/PT through its online resources, technical documentation, and customer service. Whether you are an experienced engineer or a hobbyist, this MCU offers the perfect balance of performance, features, and reliability for your next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1892 $50.3516
56+ $1.7963 $100.5928
87+ $1.7401 $151.3887
119+ $1.6840 $200.3960
154+ $1.6279 $250.6966
206+ $1.4595 $300.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess