EN
  • EN
  • DE

64324-1049

Part No 64324-1049
Manufacturer Molex, LLC
Catalog Automotive Connectors
Description Contact SKT Crimp ST Cable Mount 18-20AWG Reel Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Wire
Contact Plating Tin
Country of Origin US
Current Rating 21 A
Gender Female
Halogen Free Low Halogen
Material Copper
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Positions 20
Plating Tin
REACH SVHC No SVHC
RoHS Compliant
Voltage Rating (DC) 14 V
Win Source Part Number 973481-64324-1049
Categories Automotive Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 64324-1049 CAD Model

Description

The Molex 64324-1049 is a Micro-Fit 3.0 Header, designed for wire-to-board connections in various applications. This header is a critical component in ensuring secure and reliable electrical connections within a system. It features a dual-row configuration, enhancing connection density and optimizing space utilization on the printed circuit board (PCB).

Applications

  • Automotive industry: Used in vehicle electronics, including engine control units (ECUs), infotainment systems, and body control modules.
  • Industrial automation: Employed in control panels, robotic systems, and machinery requiring robust and dependable connections.
  • Consumer electronics: Integrated into appliances, gaming consoles, and other devices needing compact and secure wire-to-board connections.
  • Telecommunications equipment: Utilized in networking devices, servers, and communication infrastructure for reliable signal transmission.
  • Medical devices: Found in diagnostic equipment, patient monitoring systems, and other healthcare electronics where reliability is paramount.

Features

  • Micro-Fit 3.0 Design: Provides a compact footprint for high-density applications.
  • Dual-Row Configuration: Increases the number of circuits in a small space.
  • Positive Locking: Ensures secure mating retention, preventing accidental disconnections.
  • High-Temperature Thermoplastic Housing: Offers durability and resistance to high operating temperatures.
  • Tin (Sn) Plating: Provides excellent solderability and corrosion resistance.
  • RoHS Compliant: Meets environmental regulations, ensuring reduced hazardous substances.

Benefits

  • Reliable Connection: Positive locking mechanism prevents accidental disconnections, ensuring continuous operation.
  • Space Saving: Compact design allows for higher density connections in confined spaces.
  • Durable Construction: High-temperature thermoplastic housing withstands harsh environments and demanding applications.
  • Easy Assembly: Designed for simple and efficient mating with compatible Micro-Fit 3.0 connectors.
  • Versatile Application: Suitable for a wide range of industries and applications due to its robust design and reliable performance.
  • Compliance: RoHS compliance ensures adherence to environmental standards.

Additional Details

The Molex 64324-1049 header has a 3.0mm pitch, making it compatible with other Micro-Fit 3.0 connectors. It is typically available in various circuit sizes, allowing for flexibility in design. The header is designed for through-hole mounting on PCBs, providing a secure and stable connection. Its high-temperature thermoplastic housing enables it to withstand reflow soldering processes. The tin plating on the contacts ensures excellent solderability and long-term reliability, reducing the risk of corrosion and connection failures. The header is engineered to meet stringent industry standards, ensuring consistent performance and durability. With its robust design and versatile features, the Molex 64324-1049 Micro-Fit 3.0 Header is an excellent choice for applications requiring reliable and compact wire-to-board connections.

You May Also Be Interested in

Molex, LLC
Contact SKT Crimp ST Cable Mount T/R Automotive
Need more? Email Us
TE Connectivity
Contact F Crimp ST 0.22mm² to 0.5mm²
Lowest to $0.0172
Molex, LLC
Connector Accessories 4 POS Plug Housing With Flange Gasket Bag
Need more? Email Us
TE Connectivity
CONN PLUG ASSY 23POS SEALED / 23 Rectangular Connectors - Housings Plug Black
Lowest to $3.3436
TE Connectivity
CONN PLUG HSG 8POS AMPSEAL / 8 Rectangular Connectors - Housings Plug Black
Lowest to $6.1785
Molex, LLC
FUEL INJ ASSY RCPT 2CKT CPA BLK / Rectangular Connectors - Housings
Need more? Email Us
Molex, LLC
Conn Plug Hsg 3POS 2.54MM
Lowest to $0.2551
Molex, LLC
Automotive Housing, Receptacle, 8Pos Rohs Compliant: Yes
Lowest to $0.3995
Molex, LLC
Contact SKT Crimp ST Cable Mount 18-20AWG Reel Automotive
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess