EN
  • EN
  • DE

MAX7409EUA+

Part No MAX7409EUA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 5TH 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 15kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 706370-MAX7409EUA+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Family Name MAX7409
Introduction Date September 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX7409EUA+ CAD Model

Description

The MAX7409EUA+ from Maxim Integrated is a high-performance, 8th-order, low-pass, elliptic, switched-capacitor filter that significantly reduces the component count in digital signal processing applications. It operates from a single +5V supply, making it an ideal choice for a variety of electronic products requiring precise signal conditioning, such as communication devices, data acquisition systems, and audio processing units.

Key Features

  • High Filter Order: The 8th-order elliptic response provides excellent selectivity and steep rolloff, which is perfect for attenuating unwanted high-frequency noise and signals.
  • Fixed Frequency: The MAX7409EUA+ comes with a fixed cutoff frequency, ensuring consistent performance across all devices without the need for external adjustments.
  • Low Power Consumption: With its low-power operation, the device is suitable for battery-powered applications, minimizing power drain and extending battery life.
  • Single-Supply Operation: The ability to operate from a single +5V supply simplifies power supply design and reduces power supply requirements.
  • No External Components Required: This integrated filter requires no external components for operation, which saves board space and reduces the complexity of circuit design.
  • Clock-Tunable Cutoff Frequency: The cutoff frequency can be set by an external clock, providing flexibility in tuning the filter to specific application needs.
  • Small Package: The device is available in a compact µMAX package, making it suitable for space-constrained applications.

Applications

The MAX7409EUA+ is versatile and can be used in a wide range of applications, including:

  • Anti-aliasing before A/D conversion
  • Post-D/A conversion smoothing
  • Audio signal processing
  • Communication systems
  • Data acquisition systems
  • Medical instrumentation

With its combination of high-performance filtering, ease of use, and compact size, the MAX7409EUA+ is an excellent choice for designers looking to improve signal integrity with minimal design effort.

You May Also Be Interested in

Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.8744
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $43.2398
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3243 $72.9729
6+ $19.9584 $119.7504
8+ $19.3347 $154.6776
11+ $18.7110 $205.8210
14+ $18.0873 $253.2222
19+ $16.2162 $308.1078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess