EN
  • EN
  • DE

LTC1069-1IS8

Part No LTC1069-1IS8
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description Low Power, 8th Order Progressive Elliptic, Lowpass Filter | IC FILTER 12KHZ LOWPASS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 12kHz
Number of Filters 1
Filter Order 8th
Supply Voltage (V) ±1.57V ~ 5.5V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LTC1069-1
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1207104-LTC1069-1IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1069-1IS8 CAD Model

Description

Linear Technology LTC1069-1IS8 Filter Building Block

The LTC1069-1IS8 from Linear Technology is a compact, high-performance filter building block designed to offer precision filtering solutions for a wide range of applications. This integrated circuit is part of the LTC1069 family and is renowned for its ease of use and exceptional filter performance.

Key Features

  • Integrated Filter Elements: The LTC1069-1IS8 contains internal filter elements that are precision-matched, eliminating the need for external capacitors and resistors. This results in a simplified design process and a reduction in board space requirements.
  • Low Noise: With its low noise performance, the LTC1069-1IS8 is ideal for applications that require clean signal processing, such as audio equipment and instrumentation.
  • High Linearity: The device offers excellent linearity, which ensures minimal distortion in the signal path and makes it suitable for precision data acquisition systems.
  • Multiple Filter Configurations: The LTC1069-1IS8 is capable of implementing second-order functions, allowing designers to create high-order filters by cascading multiple devices.
  • Low Power Consumption: The device operates with low power requirements, making it an excellent choice for portable and battery-powered applications.
  • Single Supply Operation: It can be powered by a single supply voltage, simplifying the power supply design and reducing the overall system cost.

Applications

The LTC1069-1IS8 is versatile and can be utilized in a variety of applications, including:

  • Anti-aliasing filters for data acquisition systems
  • Signal conditioning for telecommunications
  • Audio processing equipment
  • Medical instrumentation
  • Industrial control systems

Package Information

The LTC1069-1IS8 is available in an 8-lead SOIC package, which is suitable for surface-mount technology (SMT) and is ideal for compact designs where space is at a premium.

Conclusion

Linear Technology's LTC1069-1IS8 offers a blend of performance, ease of use, and flexibility, making it a top choice for designers looking to implement reliable and high-quality filtering in their electronic designs. Its integrated nature and low power consumption make it a smart choice for modern, sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7521 $58.7605
12+ $9.6431 $115.7172
19+ $9.3416 $177.4904
26+ $9.0402 $235.0452
34+ $8.7387 $297.1158
45+ $7.8344 $352.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess