Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr TDK-Lambda Americas Inc
Series LS (200W)
Package Bulk
Type Enclosed
Number of Outputs 1
Voltage - Input 88 ~ 264 VAC
Voltage - Output 1 5V
Current - Output 1 40 A
Power (Watts) 200W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 75%
Temperature Range - Operating -25°C ~ 70°C (With Derating)
Features Adjustable Output, DC Input Capable, Universal Input
Mounting Type Chassis Mount
Dimension 7.80" L x 3.90" W x 1.61" H (198.1mm x 99.1mm x 40.9mm)
Approval Agency CE
Base Product Number LS200
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9530
Other Names LS2005,285-1983
Standard Package 10
Win Source Part Number 1189051-LS200-5
Ultra Librarian 3D Model Ultra Librarian LS200-5 CAD Model

Description

The TDK-Lambda Americas Inc LS200-5 is an enclosed AC DC converter with an adjustable output and universal input.

  • Application: ITE (Commercial)
  • Power Output: 200W
  • Input Voltage: 88 ~ 264 VAC
  • Voltage Isolation: 3 kV
  • Output Voltage: 5V
  • Current Rating: 40A
  • Mounting: Chassis Mount
  • Operating Temperature: -25°C to 70°C (with derating)
  • Dimension: 7.80" L x 3.90" W x 1.61" H (198.1mm x 99.1mm x 40.9mm)
  • Efficiency: 75%
  • Minimum Load: No minimum load required
  • Series: LS
  • Packaging: Bulk

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 9V 3W
Lowest to $6.2587
ECAD model for IRM-03-9
Traco Power
AC/DC CONVERTER 24V 40W
Need more? Email Us
ECAD model for TML 40124
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 10W
Lowest to $10.9865
ECAD model for MPM-10-24
Traco Power
AC/DC CONVERTER 15V 30W
Need more? Email Us
ECAD model for TMF 30115
Recom Power
AC/DC CONVERTER 5V 5W
Lowest to $39.2069
ECAD model for RAC05-05SK/480
TDK-Lambda Americas Inc.
AC/DC CONVERTER 28V 302W
Need more? Email Us
ECAD model for PFE300SA-28
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 10W
Need more? Email Us
ECAD model for KPSA10-12
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 15W
Need more? Email Us
ECAD model for EPS-15-12
Shenzhen Hi-Link Electronics Co., Ltd.
AC/DC-DC DIP,32x18mm AC DC Converters RoHS
Lowest to $3.5306
ECAD model for HLK-PM03L

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention