EN
  • EN
  • DE

MAX724HECK

Part No MAX724HECK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706298-MAX724HECK
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX724HECK CAD Model

Description

The MAX724HECK from Maxim Integrated is a state-of-the-art, PWM (Pulse Width Modulation) controller designed for high-efficiency compact power supplies. This innovative component is engineered to deliver stable and efficient power conversion, making it an ideal solution for a wide range of applications, including telecommunications, consumer electronics, and industrial systems.

With its advanced technology, the MAX724HECK is capable of driving a MOSFET, which allows for high-efficiency power conversion that can significantly reduce energy consumption. The device operates at a high switching frequency, which enables the use of smaller, less expensive external components, such as inductors and capacitors, thus reducing the overall size and cost of the power supply design.

Key Features:

  • High Efficiency: The MAX724HECK is optimized for low power loss, making it an excellent choice for applications where efficiency is critical.
  • Flexible Operation: It supports a wide input voltage range, accommodating various power sources and ensuring stable operation under fluctuating power conditions.
  • Advanced Control: The device includes an internal oscillator, under-voltage lockout, soft-start, and other control features that contribute to a reliable and smooth operation.
  • Compact Design: Its high switching frequency allows for the use of small external components, resulting in a compact power supply design.

The MAX724HECK also includes comprehensive protection features such as overvoltage protection, thermal shutdown, and current limit, which safeguard the power supply and the end application from various fault conditions. These features enhance the durability and longevity of the product, providing peace of mind for designers and end-users alike.

Maxim Integrated's commitment to quality and performance is evident in the MAX724HECK, making it a top choice for designers looking to create efficient, reliable, and cost-effective power supply solutions. With its robust feature set and high performance, the MAX724HECK stands out as a versatile and dependable controller for a multitude of power management applications.

You May Also Be Interested in

Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess