EN
  • EN
  • DE
  • IT

MAX1557TB

Part No MAX1557TB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701636-MAX1557TB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1557TB CAD Model

Description

Maxim Integrated MAX1557TB Battery Charger IC

The MAX1557TB from Maxim Integrated is a highly efficient, compact, integrated circuit designed specifically for charging lithium-ion (Li+) batteries. This advanced battery charger IC is engineered to deliver high performance while maintaining a minimal footprint, making it an ideal solution for portable devices where space is at a premium.

The MAX1557TB stands out for its ability to provide a rapid charging capability, enabling devices to power up quickly and efficiently. Its adaptability allows it to charge a single Li+ cell with a charge current that can be set up to 1.2A. This robust current capability is managed through an internal switch mode, which significantly reduces power dissipation and improves charging efficiency.

A key feature of the MAX1557TB is its integrated thermal-regulation circuitry, which protects the IC and the battery from overheating. This ensures safe operation even under high current charging conditions. Additionally, the IC includes a preconditioning function that gently charges deeply discharged batteries, reviving them safely before applying the full charge current.

The MAX1557TB also offers a range of safety features, including automatic charge termination when the battery is fully charged, as well as a built-in safety timer for additional protection. The charger's status is easily monitored through its charge status outputs, which can be used to drive LEDs or interface with a microcontroller for more detailed battery management.

Flexibility is a cornerstone of the MAX1557TB design. It can operate from either a USB source or an AC adapter, with automatic selection between the two power sources. This makes it highly versatile for a variety of applications, including smartphones, digital cameras, portable media players, and other handheld devices.

In summary, the Maxim Integrated MAX1557TB is a powerful, efficient, and versatile battery charging solution that ensures rapid and safe charging for lithium-ion batteries, packaged in a tiny, thermally-efficient IC that is perfect for the next generation of compact, portable electronics.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess