The UMZ16K is a NPN epitaxial planar transistor manufactured by Rohm Semiconductor, primarily designed for switching applications. It is commonly used in various electronic circuits where a small signal NPN transistor is required for switching or amplification purposes. Its compact design and reliable performance make it suitable for a wide range of applications.
Applications:
- Switching circuits: Used as a switching element in electronic circuits.
- Inverter circuits: Can be utilized in inverter circuits for digital signals.
- Amplification circuits: Suitable for low-power amplification applications.
- Load switches: Used as load switches in various electronic systems.
Features:
- NPN Epitaxial Planar Transistor: Provides reliable and consistent performance.
- Small Signal Transistor: Designed for low-power applications.
- High Collector Current: Supports a significant collector current for its size.
- Low Saturation Voltage: Ensures efficient switching with minimal voltage drop.
Benefits:
- Efficient Switching: Low saturation voltage ensures efficient switching performance.
- Reliable Operation: Rohm Semiconductor's manufacturing ensures reliability.
- Compact Size: Small package size allows for high-density circuit design.
- Versatile Application: Suitable for a variety of general-purpose applications.
Additional Details:
The UMZ16K is typically housed in a small surface-mount package, like SOT-346. Its key electrical characteristics include collector-emitter voltage (VCEO), collector current (IC), and power dissipation. Refer to the datasheet for detailed specifications and application notes to ensure optimal performance in specific circuits.