EN
  • EN
  • DE
  • IT

TDF8704T/4

Part No TDF8704T/4
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 8-bit high-speed analog-to-digital converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266499-TDF8704T/4
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDF8704T/4 CAD Model

Description

The NXP TDF8704T/4 is a high-performance automotive-grade audio amplifier that has been meticulously designed to cater to the demanding requirements of in-vehicle sound systems. This state-of-the-art component is part of NXP's acclaimed portfolio of audio solutions, which are known for their reliability, durability, and superior sound quality.

Key Features

  • High Output Power: The TDF8704T/4 boasts an impressive output power capability, which ensures that it can drive speakers to deliver powerful and clear audio, enhancing the in-car entertainment experience.
  • Low Distortion: With its low distortion characteristics, this audio amplifier produces crystal-clear sound, allowing for a pure listening experience without any unwanted noise.
  • Thermal Protection: The device includes integrated thermal protection features to prevent overheating, ensuring the amplifier operates safely even under high output conditions.
  • Multiple Channel Configuration: The TDF8704T/4 supports various channel configurations, providing flexibility in designing audio systems for different vehicle models and preferences.
  • EMI Suppression: Designed with electromagnetic interference (EMI) suppression in mind, this amplifier minimizes the impact of noise on other electronic systems within the vehicle.

Applications

The TDF8704T/4 is ideally suited for a range of automotive audio applications, from standard car radios to high-end infotainment systems. Its robust design and advanced features make it the perfect choice for manufacturers seeking to enhance the acoustic experience within vehicles.

Quality and Reliability

As with all NXP products, the TDF8704T/4 is built to meet the highest standards of quality and reliability. It is manufactured to withstand the challenging conditions of the automotive environment, ensuring long-term performance and customer satisfaction.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the TDF8704T/4 datasheet. This document provides comprehensive information on electrical characteristics, pin configurations, package details, and more, enabling informed decision-making for audio system integration.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess