EN
  • EN
  • DE
  • IT

MAX5853ETL+

Part No MAX5853ETL+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT A-OUT 40TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 10
Number of D/A Converters 2
Settling Time 12μs
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 2.7V ~ 3.6V
INL/DNL (LSB) ±0.25, ±0.2
Architecture Current Steering
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN-EP (6x6)
Mounting Style SMD
Family Part Number MAX5853
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 704759-MAX5853ETL+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5853ETL+ CAD Model

Description

Maxim Integrated's MAX5853ETL+: High-Precision DAC for Demanding Applications

The MAX5853ETL+ is a state-of-the-art digital-to-analog converter (DAC) designed by Maxim Integrated, a brand renowned for its innovative and high-performance integrated circuits. This precision DAC is part of a family of devices that offer excellent accuracy and stability, making them ideal for advanced industrial, communication, and medical applications where precise analog signal generation is crucial.

Key Features and Benefits

  • High Resolution: The MAX5853ETL+ boasts a 16-bit resolution, providing fine granularity in the analog output. This high level of precision ensures that the generated signals are smooth and accurate, which is essential for sensitive applications such as medical imaging or high-end audio equipment.
  • Multi-Channel Flexibility: With its multiple DAC channels, the MAX5853ETL+ is capable of handling several analog outputs simultaneously. This feature simplifies design and reduces the need for multiple DACs in complex systems, saving space and cost.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX5853ETL+ operates with low power consumption, making it suitable for portable and battery-operated devices where power availability is a concern.
  • High-Speed Interface: Equipped with a high-speed serial interface, the device ensures quick data transfer rates, which is critical for applications that require rapid signal updates or have high data throughput demands.
  • Integrated Reference: The inclusion of an integrated precision reference voltage simplifies the design by eliminating the need for external reference components, thereby reducing the overall bill of materials and saving board space.
  • Wide Operating Temperature Range: The MAX5853ETL+ is designed to operate over an extended temperature range, ensuring reliable performance in environments that may experience significant temperature variations.

Applications

The MAX5853ETL+ is versatile and can be used in a wide range of applications. Its precision and multi-channel capabilities make it an excellent choice for:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • High-End Audio Systems
  • Precision Instrumentation
  • Medical Imaging Devices

Maxim Integrated's commitment to quality ensures that the MAX5853ETL+ DAC meets the stringent requirements of the most demanding applications, providing designers with a reliable and high-performance solution for their analog output needs.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.5005

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.5159 $63.5159
2+ $52.1157 $104.2314
3+ $50.4870 $151.4610
5+ $48.8584 $244.2920
6+ $47.2298 $283.3788
8+ $42.3440 $338.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess