EN
  • EN
  • DE

CEP-1114

Part No CEP-1114
Manufacturer CUI Inc.
Catalog Alarms, Buzzers, and Sirens
Description BUZZER PIEZO 10V 30MM TH / Buzzers Transducer, Externally Driven Piezo 10 V 11mA 93dB @ 10V, 10cm Through Hole PC Pins
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Alarms, Buzzers, and Sirens
Mfr CUI Devices
Series CEP
Package Tray
Driver Circuitry Transducer, Externally Driven
Input Type peak-peak Signal
Voltage - Rated 10 V
Voltage Range 30V (Max)
Technology Piezo
Operating Mode Single Tone
Sound Pressure Level (SPL) 93dB @ 10V, 10cm
Current - Supply 11mA
Port Location Top
Temperature Range - Operating -30°C ~ 80°C
Mounting Type Through Hole
Termination PC Pins
Dimension 1.181" Dia (30.00mm)
Height - Seated (Max) 0.551" (14.00mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8531.80.9041
Other Names 037-4190R,SEP1114,SEP-1114,102-1140-NDR,102-1140,CEP1114
Standard Package 160
Win Source Part Number 1226684-CEP-1114
Ultra Librarian 3D Model Ultra Librarian CEP-1114 CAD Model

Description

The CEP-1114 is a piezo-based single-tone alarm, buzzer, and siren designed for use in audio products.

  • Rated Voltage: 10V
  • Operating Mode: Single tone
  • Temperature Range: -30°C ~ 80°C
  • Sound Pressure Level (SPL): 93dB @ 10V, 10cm
  • Dimension: 1.181" Dia (30.00mm)
  • Termination Style: Wire leads with a connector
  • Voltage Range: 30V (Max)
  • Signal Input Type: Peak-peak
  • Current Supply: 11mA
  • Mounting: Through a hole
  • Package: Tray package
  • Standard Package: 160

You May Also Be Interested in

Omron
BUZZER PIEZO 26X20MM PNL MNT
Need more? Email Us
DB Unlimited.
BUZZER PIEZO 12V 52MM FLANGE / Buzzers Indicator, Internally Driven Piezo 12 V 280mA 4kHz 125dB @ 12V, 10cm Panel Mount, Flange Wire Leads
Need more? Email Us
DB Unlimited.
BUZZER PIEZO 6V 53MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
TDK Corporation
BUZZER PIEZO 3V 17MM TH
Lowest to $0.3968
PUI Audio, Inc.
BUZZER MAGNETIC 3.6V SMD
Lowest to $2.4634

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess