EN
  • EN
  • DE
  • IT

CF72220AFNR

Part No CF72220AFNR
Manufacturer Texas Instruments
Catalog Custom Parts (B - D)
Description CoC and 2-years warranty / RFQ for pricing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1166122-CF72220AFNR
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CF72220AFNR CAD Model

Description

The Texas Instruments CF72220AFNR is a cutting-edge integrated circuit designed for precision in high-performance applications. This product is part of Texas Instruments' commitment to delivering innovative semiconductor technologies that power a wide range of electronic devices.

Key Features

  • High Accuracy: The CF72220AFNR is engineered to provide exceptional measurement accuracy, making it ideal for critical applications where precision is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this product ensures minimal power usage, thereby extending the battery life of portable devices.
  • Advanced Technology: Incorporating the latest technological advancements, the CF72220AFNR offers improved performance and reliability over its predecessors.
  • Robust Design: Texas Instruments has designed this component to withstand harsh conditions, ensuring consistent performance even in challenging environments.

Applications

The CF72220AFNR is versatile and can be used in a variety of applications. Some common use cases include:

  • Medical devices that require precise measurements and reliable operation.
  • Industrial automation systems where accuracy and durability are critical.
  • High-end consumer electronics that demand low power consumption without sacrificing performance.
  • Automotive electronics that must function reliably under a wide range of temperatures and conditions.

Product Specifications

Parameter Value Package Type Surface-Mount Operating Temperature Specified Range Supply Voltage Optimized for Application Quality and Reliability Guaranteed by Texas Instruments

With its robust design and advanced features, the Texas Instruments CF72220AFNR is the ideal choice for designers and engineers seeking a reliable, high-performance component for their next project.

You May Also Be Interested in

Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Broadcom Limited
Contact for details
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Cherry Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Conexant Systems
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess