EN
  • EN
  • DE

MAX712ESE

Part No MAX712ESE
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT FAST CHG CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 16
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 100mA
Voltage - Supply (Max) 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX712
Standard Package 3 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829953-MAX712ESE
Ultra Librarian 3D Model Ultra Librarian MAX712ESE CAD Model

Description

Maxim Integrated MAX712ESE NiCd/NiMH Battery Fast-Charge Controllers

The MAX712ESE from Maxim Integrated is a sophisticated integrated circuit designed for the fast charging of nickel-cadmium (NiCd) and nickel-metal hydride (NiMH) batteries. This device is engineered to provide safe and efficient charging, ensuring that your batteries reach their full capacity without the risk of overcharging, which can significantly reduce their lifespan and performance.

Encased in a sleek 16-pin narrow SO package, the MAX712ESE offers a range of features that make it an ideal solution for portable electronic devices that require reliable power management. It supports a wide variety of battery configurations and can charge single or multiple cells, making it a versatile choice for a broad array of applications.

One of the key features of the MAX712ESE is its ability to automatically switch between fast and trickle charge modes. Fast charge mode rapidly brings the battery up to full capacity, while trickle charge mode maintains the battery at full charge without overcharging, ensuring that it's ready to use whenever needed. This is particularly useful for devices that must remain in a fully charged state over extended periods, such as emergency equipment or standby power supplies.

Moreover, the MAX712ESE incorporates temperature monitoring to prevent the battery from overheating during the charging process. It also includes voltage detection to ensure that each cell reaches its peak voltage, and a safety timer to terminate charging if the battery does not reach full charge within a predetermined time frame. These safety features protect both the battery and the device it powers, providing peace of mind for users.

For designers and engineers, the MAX712ESE simplifies the implementation of a charging system due to its minimal external component requirements. It is capable of operating with input voltages ranging from 4.5V to 13.2V, making it suitable for use in both low and high power applications. Additionally, the device is equipped with an LED status indicator output that can be used to provide visual feedback on the charging process.

In summary, the Maxim Integrated MAX712ESE offers a comprehensive solution for the fast and safe charging of NiCd and NiMH batteries, with features that cater to both performance and safety, making it an excellent choice for a wide range of portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess