EN
  • EN
  • DE

CL03JTR15

Part No CL03JTR15
Manufacturer Viking Tech
Catalog OEM Parts (C - E)
Description 0603 5% 150NH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962012-CL03JTR15
Categories OEM Parts(C-E)
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL03JTR15 CAD Model

Description

The CL03JTR15 is a thick film chip resistor manufactured by Viking Tech. It's designed for general-purpose applications and offers reliable performance in various electronic circuits. The 'CL03' indicates its size, and 'TR15' likely denotes a specific resistance value, though further research would be needed to confirm the exact resistance without a full datasheet.

Applications

  • General purpose electronic circuits
  • Current limiting
  • Voltage division
  • Pull-up/Pull-down resistors
  • Signal termination
  • Consumer electronics

Features

  • Small size (likely 0603 package based on similar parts)
  • Thick film construction
  • Surface mount technology (SMT)
  • High reliability
  • RoHS compliant
  • Stable performance over temperature

Benefits

  • Space-saving design due to small size
  • Easy to assemble using SMT techniques
  • Consistent performance in various environmental conditions
  • Reduced board space and component count
  • Environmentally friendly due to RoHS compliance
  • Long-term reliability

Additional Details

Being a thick film resistor, the CL03JTR15 resistor is fabricated by depositing a thick film of resistive material onto a ceramic substrate. The exact resistance value is determined by the dimensions and composition of the film. These resistors typically offer good stability and tolerance for general-purpose applications. Surface mount technology allows for automated assembly, reducing manufacturing costs. The small size of the component allows for high-density placement on circuit boards. Viking Tech resistors are known for their quality and reliability. Without access to exact datasheet, it is difficult to provide precise resistance tolerance or temperature coefficient, it's crucial to consult the official datasheet for the specific electrical and environmental characteristics of the CL03JTR15 resistor.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess