EN
  • EN
  • DE

MAX652CSA+T

Part No MAX652CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705666-MAX652CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX652CSA+T CAD Model

Description

The MAX652CSA+T is a high-performance, low-dropout linear voltage regulator designed and manufactured by Maxim Integrated, a company renowned for its innovative and reliable power management solutions. This voltage regulator is tailored to deliver a stable and precise output voltage, making it an ideal component for sensitive electronic applications where voltage regulation is critical.

Key Features

  • Output Voltage: The MAX652CSA+T provides a fixed output voltage, ensuring a stable power supply for your electronic circuits.
  • High Accuracy: With its precision voltage regulation, this device maintains tight control over the output voltage, minimizing fluctuations and providing consistent performance.
  • Low Dropout: The low dropout feature allows this regulator to continue to operate efficiently even when the input voltage is very close to the output voltage, reducing power loss and improving overall efficiency.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, ensuring long-term reliability and safety in operation.
  • Wide Operating Temperature Range: The MAX652CSA+T is designed to function effectively across a broad temperature range, making it suitable for various environments and applications.
  • Package Type: This device comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications while allowing for easy integration into a wide range of electronic systems.

Applications

The MAX652CSA+T voltage regulator is versatile and can be used in numerous applications, including but not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Microprocessor and microcontroller power supplies
  • Automotive electronics
  • Telecommunication equipment

Ordering Information

The product is available in tape and reel format, designated by the "+T" suffix, facilitating automated assembly processes for high-volume production requirements. When ordering, ensure the part number is specified as MAX652CSA+T to receive the correct device variant.

With Maxim Integrated's reputation for quality and performance, the MAX652CSA+T voltage regulator stands out as a reliable choice for designers looking to enhance the stability and efficiency of their power management systems.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $25.0254
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1095 $70.5475
10+ $11.5777 $115.7770
16+ $11.2162 $179.4592
22+ $10.8535 $238.7770
28+ $10.4920 $293.7760
37+ $9.4063 $348.0331
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,360 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess