EN
  • EN
  • DE

MM3AC100NC

Part No MM3AC100NC
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description Relay Gen Purpose 3PDT 15A 100V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 66 mA
Coil Power 5.1 W
Coil Resistance 150 Ω
Coil Type Non-Latching
Coil Voltage (AC) 100 V
Contact Current Rating 15 A
Contact Material Silver
Maximum Operating Temperature 55 °C
Min Operating Temperature -10 °C
Mount Chassis Mount
Operate Time 25 ms
Packaging Bulk
Relay Type General Purpose
Release Time 30 ms
RoHS Compliant
Termination Solder
Throw Configuration 3PDT
Win Source Part Number 1079253-MM3AC100NC
Categories Power Relays,Over 2 Amps
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM3AC100NC CAD Model

Description

The Omron 982931 is a general-purpose non-latching power relay that has a coil voltage of 100 V AC and a coil resistance of 150 Ω.

  • GPTDescription: It has a contact current rating of 15 A and a coil current of 66 mA.
  • GPTDescription: The relay operates in 25 ms and releases in 30 ms.
  • GPTDescription: It has a 3PDT throw configuration and is chassis mountable.
  • GPTDescription: The relay has a silver contact material and is compliant with RoHS.
  • GPTDescription: The Omron 982931 is commonly used in power relay applications that require a contact rating of over 2 amps.
  • GPTDescription: This relay is currently facing a shortage in supply and has a low popularity rating.
  • GPTDescription: It is recommended to use alternative parts like KUMP-14D58-36, 9-1393146-8, 9-1393146-6, 8690760000, 788XCXM4L-12D, 783XCXC-24DMM3-AC100, or MM3AC100.

You May Also Be Interested in

Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
TE Connectivity
2 pole 30 A, 2 CO or 2 NO contacts | RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $11.6773
Omron
Electromechanical Relay SPST-NO 5A 12VDC 720Ohm Through Hole
Lowest to $0.2480
Altech corporation
RELAY GEN PURPOSE SPDT 12A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.0581
TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
TE Connectivity
Electromechanical Relay SPDT 5A 60VDC 7.2KOhm Through Hole
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 400A 24V / General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Lowest to $10.2632

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess