EN
  • EN
  • DE

MAX6966AEE+

Part No MAX6966AEE+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 20MA 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 10
Operating Input Voltage(Min) 2.25V
Maximum Supply Voltage 3.6V
Output Voltage 7V
Channel Output Current 20mA
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 073965-MAX6966AEE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6966AEE+ CAD Model

Description

Maxim Integrated MAX6966AEE+ Product Overview

The MAX6966AEE+ from Maxim Integrated is a sophisticated, compact, serially interfaced LED driver and I/O expander that offers an optimal solution for controlling and driving LEDs or other loads, such as motors. This versatile component is designed to operate with a 5.5V supply voltage, making it suitable for a variety of applications, from industrial control systems to consumer electronics.

The device features a 16-port I/O expander with constant-current sinks, which allows for precise control of LED brightness through PWM (pulse-width modulation). Each output can be individually set for on, off, or PWM states, providing excellent flexibility in creating dynamic lighting effects or managing the states of connected devices.

With the ability to sink up to 5.5V and 50mA per port, the MAX6966AEE+ can drive multiple LEDs per port, making it an efficient choice for larger LED arrays. Additionally, the integrated 5-bit PWM intensity control per port allows for smooth and fine-grained brightness adjustments, which is particularly useful in applications requiring variable lighting conditions or power-saving modes.

The MAX6966AEE+ is controlled via a 2-wire, I²C-compatible serial interface, which minimizes the number of pins required for operation and simplifies the connection to microcontrollers or other control units. This interface also supports hot insertion, which is beneficial in systems where maintenance or upgrades may require adding or removing devices without powering down the entire system.

Packaged in a compact 16-pin QSOP, the MAX6966AEE+ is designed with space-saving in mind, making it an excellent choice for space-constrained applications. Its extended temperature range of -40°C to +125°C ensures reliable operation across diverse environmental conditions.

In summary, the MAX6966AEE+ is a high-performance, versatile LED driver and I/O expander that offers ease of integration, precise control, and robust operation for a wide range of applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2359 $51.7077
8+ $14.1423 $113.1384
11+ $13.7004 $150.7044
16+ $13.2584 $212.1344
20+ $12.8165 $256.3300
27+ $11.4906 $310.2462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess