EN
  • EN
  • DE

MAX702EPA+

Part No MAX702EPA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.65V 3V to 15V 8-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 380 mW
Max Reset Threshold Voltage 4.75 V
Max Supply Current 200 µA
Max Supply Voltage 15 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 4.5 V
Min Supply Voltage 3 V
Mount Through Hole
Number of Pins 8
Number of Voltages Monitored 1
Operating Supply Current 200 µA
Overvoltage Threshold 4.75 V
Radiation Hardening No
Reset Active Low
Reset Timeout 200 ms
RoHS Compliant
Threshold Voltage 4.65 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 4.5 V
Watchdog Timer No
Win Source Part Number 1075706-MAX702EPA+
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX702EPA+ CAD Model

Description

The MAX702EPA+ from Maxim Integrated is a precision voltage monitor designed to ensure the stability and reliability of your electronic systems. This compact, high-performance integrated circuit is specifically engineered to monitor power supplies in microprocessor and digital systems, providing a safeguard against unexpected voltage fluctuations.

Key Features

  • Supply Voltage Monitoring: The MAX702EPA+ is capable of monitoring +5V, +3.3V, and battery-powered circuits, making it versatile for a variety of applications.
  • Adjustable Threshold: It features an adjustable voltage threshold that allows for precise monitoring, ensuring that the system operates within safe voltage levels.
  • Reset Output: The device includes an active-low reset output that remains asserted for a minimum of 140ms after VCC has risen above the reset threshold. This provides a stable reset signal to the microprocessor, preventing any erratic operation.
  • Low Power Consumption: With its low power consumption, the MAX702EPA+ is suitable for power-sensitive applications, contributing to energy efficiency of the overall system.
  • Easy Integration: The 8-pin DIP (Dual In-line Package) makes it easy to integrate into existing and new designs.

Applications

Thanks to its robust feature set, the MAX702EPA+ is ideal for a wide range of applications, including:

  • Microprocessor Systems
  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Industrial Control Systems

Technical Specifications

The technical specifications of the MAX702EPA+ include:

  • Operating Voltage Range: 1.2V to 5.5V
  • Quiescent Current: 40µA (typical)
  • Reset Threshold Accuracy: ±2%
  • Package: 8-Pin PDIP
  • Temperature Range: -40°C to +85°C

With the MAX702EPA+ voltage monitor, you can protect your systems from unpredictable power conditions, ensuring long-term reliability and performance. Maxim Integrated's commitment to quality makes this component a dependable choice for critical applications where voltage monitoring is paramount.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess