Products specifications Report Issue?

Series *
Package Box
Product Status Active
Ultra Librarian 3D Model Ultra Librarian 2VE-10N CAD Model

Description

NULL

You May Also Be Interested in

Telemecanique Sensors
SWITCH LIMIT SPDT 6A 120V
Need more? Email Us
ECAD model for 9007MS10S0300
Honeywell
WIRELESS LIMIT SWITCH
Need more? Email Us
ECAD model for WLS1A00BA4M
Telemecanique Sensors
SWITCH SNAP ACTION SPDT 20A 120V
Need more? Email Us
ECAD model for 9007TUB5
Telemecanique Sensors
SWITCH LIMIT DPST 3A 240V
Need more? Email Us
ECAD model for XCKD2118G11
Telemecanique Sensors
SWITCH LIMIT SPDT 15A 120V
Need more? Email Us
ECAD model for 9007AW36
Telemecanique Sensors
SWITCH LIMIT 10A 600V
Need more? Email Us
ECAD model for 9007C54JS9
Telemecanique Sensors
SWITCH LIMIT DPST 3A 240V
Need more? Email Us
ECAD model for XCKP2102P16
Honeywell
SWITCH SNAP ACTION SPDT 6A 120V
Need more? Email Us
ECAD model for GLCA01A2A
Honeywell
EXPLOSION-PROOF LIMIT SWES
Need more? Email Us
ECAD model for 41CX4

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention