Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Lighting,Ballast Controllers
Manufacturer Atmel
Win Source Part Number 397593-U2069B-AFPG3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U2069B-AFPG3 CAD Model

Description

The U2069B-AFPG3 is a phase control IC designed by Atmel (now Microchip Technology). This integrated circuit is primarily used for controlling AC power, specifically in applications such as light dimmers, motor speed controllers, and heater controls. It offers precise control over the conduction angle of a TRIAC or thyristor, enabling smooth and efficient regulation of power to the load.

Applications

  • Light Dimming Applications: Widely used in dimmer switches for incandescent, halogen, and some dimmable LED lighting systems.
  • Motor Speed Control: Applied in controlling the speed of universal motors found in appliances such as fans, blenders, and power tools.
  • Heater Control Systems: Used in applications requiring precise temperature control by adjusting the power to heating elements.
  • Soft Start Circuits: Can be utilized in circuits designed to gradually increase power to a load, reducing stress on components.

Features

  • Phase Angle Control: Allows for precise adjustment of the phase angle of the AC waveform.
  • Zero-Crossing Detection: Integrated zero-crossing detection circuitry for accurate timing and synchronization.
  • Hysteresis Function: Built-in hysteresis to prevent flickering and ensure stable operation.
  • Synchronization Capability: Can be synchronized with the AC line frequency for reliable performance.
  • Low External Component Count: Requires minimal external components, simplifying circuit design.

Benefits

  • Smooth and Flicker-Free Dimming: Provides a comfortable and consistent dimming experience.
  • Precise Motor Speed Control: Enables accurate adjustment of motor speed for optimal performance.
  • Energy Efficiency: Reduces energy consumption by precisely controlling the power delivered to the load.
  • Extended Lamp Life: Minimizes stress on lamps, potentially extending their lifespan.
  • Simplified Circuit Design: Reduces the complexity and cost of the overall system.

Additional Details

The U2069B-AFPG3 works by controlling the point in the AC cycle at which a TRIAC or thyristor is triggered, thus regulating the amount of power delivered to the load. The internal zero-crossing detection ensures that the triggering occurs at the optimal time, minimizing noise and maximizing efficiency. The hysteresis function helps to prevent unwanted flickering or instability in the output.

When using the U2069B-AFPG3, it is crucial to consult the official datasheet provided by Microchip Technology (formerly Atmel) for detailed specifications, application notes, and safety guidelines. Proper heatsinking of the external TRIAC or thyristor is essential for reliable operation, especially in high-power applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
Lowest to $3.2146
ECAD model for MP1038EY
Micrel
Need more? Email Us
ECAD model for MIC4833YMLTR
Infineon Technologies
BALLAST CONTROL IC | IC CNTL BALLAST 600V 0.5A 14SOIC
Need more? Email Us
ECAD model for IR2156S
Microsemi Corporation
High Performance CCFL Controller
Lowest to $0.7321
ECAD model for LX6512CD
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONVERTER CTLR 8-DIP
Lowest to $1.4463
ECAD model for IR2161PBF
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
ECAD model for MIC4832YMM TR
Monolithic Power Systems Inc.
Lowest to $0.9055
ECAD model for MP1026EF
Supertex, Inc
High Voltage EL Lamp Driver for Low Noise Applications
Lowest to $0.2639
ECAD model for HV857MG
NXP / Nexperia
UBA2201T/N1,518
Lowest to $2.0757
ECAD model for UBA2201T/N1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention