Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1204062-LP8556SQE-E08
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP8556SQE-E08 CAD Model

Description

Product Overview: LP8556SQE-E08 by Texas Instruments

The LP8556SQE-E08 is a high-efficiency, easy-to-use LED driver designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This device is specifically engineered to meet the power management requirements of modern, ultra-slim LED backlighting applications such as notebooks, tablets, and portable media players where space is at a premium and energy efficiency is crucial.

With an integrated boost converter, the LP8556SQE-E08 is capable of driving up to 30 LEDs in series, providing a consistent and stable supply of power to achieve uniform brightness levels across the display. The device operates over a wide input voltage range, making it versatile for various power supply conditions. It also features TI's patented SmartDimming™ technology which allows for precise control of the LED current, enabling dynamic control of the backlight brightness and thus contributing to the overall power savings of the end application.

The LP8556SQE-E08 is designed with flexibility in mind. It supports both PWM (Pulse Width Modulation) and analog dimming methods, which gives designers the freedom to choose the most suitable dimming strategy for their application. Additionally, the device's built-in EEPROM enables the storage of manufacturer-specific configurations, which can be used to calibrate and fine-tune performance parameters to ensure optimal operation across different devices.

For safety and reliability, the LP8556SQE-E08 incorporates multiple protection features. These include over-voltage protection, under-voltage lockout, short-circuit protection, and thermal shutdown. These safeguards ensure that the device and the system it is used in are protected from electrical anomalies and thermal risks.

The LP8556SQE-E08 is available in a compact, 24-pin QFN package, which is highly conducive to space-constrained applications. Its small footprint and low profile make it an excellent choice for designers looking to maximize functionality while minimizing space.

In summary, the LP8556SQE-E08 LED driver from Texas Instruments is a top-tier solution for powering LED backlights in portable electronics. It combines energy efficiency, advanced dimming capabilities, and robust protection features in a package that is both space-saving and versatile, making it an ideal choice for the next generation of portable display applications.

You May Also Be Interested in

Texas Instruments
LM2754 800mA Switched Capacitor Flash LED Driver with Time-Out Protection
Lowest to $1.4529
ECAD model for LM2754SQ/NOPB
Texas Instruments
Synchronous Boost LED Flash Driver
Lowest to $1.2339
ECAD model for LM3642TLE-LT
IXYS
IC LED DRIVER OFFL PWM 8SOIC
Need more? Email Us
ECAD model for CPC9909N
STMicroelectronics
Low voltage 16-bit constant current LED sink driver | IC LED DRVR LIN DIM 90MA 24TSSOP
Lowest to $0.9576
ECAD model for STP16CPC26TTR
New Japan Radio
Full Color LED Controller Driver with PWM Control
Need more? Email Us
ECAD model for NJU6060V
Texas Instruments
High-Efficiency LED Backlight Driver for Tablets
Lowest to $5.5293
ECAD model for LP8556SQE-E08
National Semiconductor (TI)
IC LED DRVR RGLTR PWM 25DSBGA
Need more? Email Us
ECAD model for LP8550TLX-A/NOPB
Maxim Integrated
IC LED DRIVER RGLTR DIM 16TQFN
Need more? Email Us
ECAD model for MAX8648ETE+
Analog Devices Inc.
IC LED DRVR CTRLR PWM 2.3A 28QFN
Lowest to $14.5057
ECAD model for LT3922HUFD#PBF

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5293 $55.2930
23+ $4.5368 $104.3464
35+ $4.3951 $153.8285
48+ $4.2533 $204.1584
61+ $4.1115 $250.8015
82+ $3.6862 $302.2684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 250 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention