EN
  • EN
  • DE

TLC5973D

Part No TLC5973D
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 3-Channel, 12-Bit, PWM Constant-Current LED Driver | IC LED DRIVER LINEAR 50MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 3
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 6V
Voltage - Output 21V
Current - Output / Channel 50mA
Frequency 12MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TLC5973
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1269182-TLC5973D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC5973D CAD Model

Description

The Texas Instruments TLC5973D is a highly efficient, precision LED driver integrated circuit (IC) designed to manage and drive RGB or single-color LEDs. This powerful component is ideal for applications requiring high-quality color mixing and brightness control, such as full-color displays, backlighting, signage, and decorative lighting.

Key Features

  • 12-Bit (4096 Levels) Grayscale PWM Control: The TLC5973D provides fine-grained brightness control, enabling smooth color mixing and dimming capabilities for a wide range of lighting effects.
  • Constant Current Output: Each channel of the TLC5973D can sink up to 60mA, ensuring consistent brightness across all connected LEDs and improving the overall lifespan of the lighting system.
  • Integrated Grayscale Oscillator: The built-in oscillator facilitates the use of the device without the need for an external clock source, simplifying the design and reducing component count.
  • Programmable Current Gain: Users can adjust the current settings via an external resistor, allowing for customization of the LED brightness levels to match specific application requirements.
  • Thermal Shutdown Protection: The TLC5973D is equipped with thermal shutdown features that protect the device from overheating, enhancing the reliability and safety of the system.

Applications

The versatility of the TLC5973D makes it suitable for a wide range of LED driving applications, including:

  • Architectural lighting
  • Stage and entertainment lighting
  • Portable lighting
  • Channel letters and signage
  • RGB LED strips and modules

Technical Specifications

The TLC5973D operates on a supply voltage ranging from 3.0V to 5.5V, making it compatible with various logic levels. Its serial interface enables cascading of multiple devices for controlling large arrays of LEDs without additional microcontroller pins. The compact package allows for easy integration into space-constrained applications.

Conclusion

As a product of Texas Instruments, the TLC5973D is backed by a legacy of quality and reliability. This LED driver IC is an excellent choice for designers seeking a robust and versatile solution for their LED lighting needs. Its combination of precision control, ease of use, and protection features make it a go-to component for creating sophisticated and reliable LED lighting systems.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $4.0289
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3718 $50.1930
290+ $0.3483 $101.0070
450+ $0.3366 $151.4700
640+ $0.3130 $200.3200
830+ $0.3013 $250.0790
1,040+ $0.2895 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,166 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess