EN
  • EN
  • DE

LP5521YQ/NOPB

Part No LP5521YQ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LP5521 Programmable Three-Channel LED Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 3
Voltage Supply MIN 2.7V
Voltage Supply MAX 5.5V
Voltage - Output 4.55V
Output Current per Channel 25.5mA
Frequency 1.25MHz
Dimming I2C
Applications Backlight
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-LLP (5x4)
Win Source Part Number 1203907-LP5521YQ/NOPB
Manufacturer Homepage www.ti.com
Family Name LP5521
Introduction Date June 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP5521YQ/NOPB CAD Model

Description

The LP5521YQ/NOPB is a high-performance, programmable LED driver from Texas Instruments, designed to manage white and RGB LEDs in a variety of lighting applications. This IC is specifically engineered to provide flexible and efficient solutions for portable and compact devices, such as smartphones, tablets, and other personal electronics where power efficiency and space constraints are critical considerations.

The LP5521YQ/NOPB is notable for its integrated programmable core, which allows for autonomous RGB and brightness control without the need for continuous processor intervention. This feature not only simplifies the design process but also contributes to significant power savings, as the main processor can remain in sleep mode while the LP5521YQ/NOPB handles LED operations.

This LED driver supports a wide input voltage range, typically from 2.7V to 5.5V, making it versatile for use in various applications. It also provides a constant current drive for each LED, which ensures consistent brightness and color over time and across different temperature ranges. The current can be programmed via an external resistor or through the I2C-compatible interface, which also enables dynamic control over lighting effects.

The LP5521YQ/NOPB is equipped with an internal charge pump that enhances efficiency by ensuring that the LED forward voltage is always optimally matched with the supply voltage. This feature allows for the use of higher forward voltage LEDs, which can be beneficial in terms of performance and longevity.

For designers looking to create sophisticated lighting patterns, the LP5521YQ/NOPB includes three programmable 32-step sequence engines that can be used to generate complex light sequences with minimal intervention from the host processor. This capability is ideal for creating attention-catching notifications or enhancing the user interface of portable devices.

In summary, the LP5521YQ/NOPB from Texas Instruments is a compact, efficient, and highly programmable LED driver solution that is well-suited for the next generation of portable and wearable technology. Its ability to operate autonomously and its support for complex lighting sequences make it an excellent choice for any application requiring sophisticated LED management.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6830 $50.4900
75+ $1.3809 $103.5675
115+ $1.3378 $153.8470
155+ $1.2946 $200.6630
200+ $1.2515 $250.3000
270+ $1.1220 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,660 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess