EN
  • EN
  • DE

TDA5143T

Part No TDA5143T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Brushless DC motor drive circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266066-TDA5143T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA5143T CAD Model

Description

The TDA5143T from NXP is a high-performance integrated circuit designed for the precise control of brushless DC motors. It is an ideal solution for a wide range of applications where efficient motor control and reliability are essential, including computer peripherals, cooling fans, and electric pumps.

Key Features

  • Integrated Hall-Effect Sensors: The TDA5143T comes with built-in Hall-effect sensors that provide real-time feedback on the rotor position, enabling accurate and smooth motor control.
  • Single-Coil Drive: This IC is capable of driving a single-coil in a brushless motor, simplifying the motor design and reducing the overall system cost.
  • Wide Voltage Range: It operates over a broad voltage range, making it suitable for various supply voltages and adaptable to different application needs.
  • Direction Control: The device includes direction control inputs, allowing for easy reversal of motor rotation, which is particularly useful in applications requiring bidirectional operation.
  • Speed Control: With its speed control feature, the TDA5143T can adjust the motor speed according to the application's requirements, enhancing performance and efficiency.
  • Lock Protection: The built-in lock protection feature prevents the motor from damage during stall conditions by shutting down the output stages if the rotor is locked, thereby ensuring the safety and longevity of the motor.

Applications

The versatility of the TDA5143T allows it to be used in a multitude of applications where precise motor control is paramount. Its robust design ensures reliable operation even in demanding environments, making it a preferred choice for designers and engineers.

Technical Specifications

The TDA5143T operates within an ambient temperature range of -40°C to +150°C, ensuring performance in extreme conditions. It is packaged in a 20-lead SIL plastic package, which provides a compact footprint while allowing for adequate heat dissipation.

Conclusion

NXP's TDA5143T is a sophisticated and versatile motor control IC that offers a combination of performance, efficiency, and reliability. Its integrated features and ease of use make it an excellent choice for a wide array of brushless DC motor applications.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6863 $69.3726
5+ $28.4605 $142.3025
7+ $27.5712 $192.9984
9+ $26.6817 $240.1353
12+ $25.7923 $309.5076
15+ $23.1242 $346.8630
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 355 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess