EN
  • EN
  • DE
  • IT

MAX6708TKA+

Part No MAX6708TKA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705808-MAX6708TKA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6708TKA+ CAD Model

Description

Product Overview: MAX6708TKA+ from Maxim Integrated

The MAX6708TKA+ is a robust, low-power, quad voltage monitor designed by Maxim Integrated to ensure the reliable operation of multi-voltage systems. This high-precision device is ideal for monitoring multiple supply voltages in a variety of electronic applications, ranging from computers and servers to portable and industrial equipment.

Key Features

  • Multiple Voltage Monitoring: The MAX6708TKA+ can simultaneously monitor four different supply voltages, making it an efficient solution for systems that require multiple power rails to be supervised.
  • Adjustable Thresholds: It offers the flexibility to set adjustable voltage thresholds, allowing users to tailor the monitoring to specific system requirements.
  • Low Power Consumption: With its low quiescent current, this device is optimized for battery-powered and energy-sensitive applications, contributing to the overall power efficiency of the system it is monitoring.
  • High Accuracy: The device provides high accuracy monitoring, which is crucial for the stability and performance of electronic systems, particularly in those that operate under strict voltage tolerances.
  • Reset Output: It features an active-low reset output, which can be used to reset a processor or other digital devices if any monitored voltage falls below its threshold, ensuring the system operates within safe parameters.
  • Small Form Factor: The MAX6708TKA+ comes in a compact SOT-23-8 package, making it suitable for space-constrained applications.

Applications

Due to its versatile nature, the MAX6708TKA+ is used across a wide range of applications, including:

  • Computer Systems
  • Network Servers
  • Portable Devices
  • Industrial Equipment
  • Telecommunication Systems

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6708TKA+ is no exception. Customers can expect comprehensive support and reliable operation from this voltage monitor, which is backed by Maxim's industry-leading expertise in power management solutions.

Whether you're designing a complex server or a simple handheld device, the MAX6708TKA+ offers a versatile and reliable solution for your voltage monitoring needs, ensuring your system operates safely and efficiently at all times.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5188 $52.7820
35+ $2.8873 $101.0555
54+ $2.7970 $151.0380
74+ $2.7068 $200.3032
96+ $2.6166 $251.1936
128+ $2.3459 $300.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,694 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess