EN
  • EN
  • DE
  • IT

AM26C311

Part No AM26C311
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1154072-AM26C311
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM26C311 CAD Model

Description

AM26C311 Differential Line Driver

The AM26C311 is a differential line driver designed and manufactured by Texas Instruments, renowned for its reliability and performance in transmitting digital signals over long distances or in electrically noisy environments. This integrated circuit is specifically engineered to drive differential transmission lines with balanced voltage outputs, making it an ideal choice for high-speed data communication applications.

Key Features:

  • High-Speed Operation: The AM26C311 is capable of handling high-speed data transmission, ensuring swift and efficient communication between devices.
  • Differential Outputs: It offers complementary outputs that can be used to drive balanced lines, which is crucial for minimizing electromagnetic interference (EMI) and crosstalk.
  • Power Supply Range: This driver operates over a wide range of power supplies, from 4.5V to 5.5V, providing flexibility in various system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the AM26C311 consumes minimal power, making it suitable for portable and battery-operated equipment.
  • Interoperability: It is compatible with TTL and CMOS logic families, which allows for easy integration into a wide range of digital systems.
  • Temperature Range: The device is operational over an industrial temperature range, which ensures reliable performance under harsh conditions.

Applications:

The AM26C311 is commonly used in applications that require high-speed data transfer with robust noise immunity. Some typical applications include:

  • Digital data transmission in industrial control systems
  • High-speed modems and communication systems
  • Local area networks (LAN) and computer systems
  • Instrumentation and measurement equipment

Quality and Support:

As with all Texas Instruments products, the AM26C311 comes with the guarantee of quality and reliability. Technical support and comprehensive documentation are available to assist with integration, troubleshooting, and operation.

For detailed specifications, application notes, and additional resources, please refer to the official product page of the AM26C311 differential line driver on the Texas Instruments website.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
STMicroelectronics
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Qualcomm
Lowest to $7.9791
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
TE Connectivity
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess