EN
  • EN
  • DE
  • IT

MAX9996ETP+

Part No MAX9996ETP+
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER 1.7-2.2GHZ DWN 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Maxim Integrated
Series MAX9996
Package Tube
Product Status Active
RF Type Cellular, DCS, EDGE, PCS, UMTS, WLL
Frequency 1.7GHz ~ 2.2GHz
Number of Mixers 1
Gain 8.3dB
Noise Figure 9.7dB
Secondary Attributes Down Converter
Current - Supply 240mA
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN (5x5)
Base Product Number MAX9996
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075890-MAX9996ETP+
Ultra Librarian 3D Model Ultra Librarian MAX9996ETP+ CAD Model

Description

The MAX9996ETP+ from Maxim Integrated is a state-of-the-art, ultra-high-linearity, silicon germanium (SiGe) downconversion mixer designed to cater to the demanding requirements of wireless infrastructure systems. This advanced component offers exceptional performance for applications in base stations, point-to-point radios, and satellite communications, where signal integrity and quality are paramount.

Key Features:

  • Frequency Range: The mixer operates over a wide frequency range, supporting RF frequencies from 1700MHz to 2200MHz, making it versatile for various communication bands.
  • High Linearity: With an Input IP3 (third-order intercept point) of +24.5dBm, the MAX9996ETP+ ensures excellent linearity, minimizing distortion and allowing for the reception of weak signals even in the presence of strong interfering signals.
  • Low Noise Figure: The device boasts a low noise figure of 9.8dB, contributing to superior signal-to-noise ratios in receiver designs.
  • Integrated LO Buffer: An integrated local oscillator (LO) buffer simplifies design complexity and reduces external component requirements.
  • LO Frequency Range: The LO input supports frequencies from 1450MHz to 1950MHz, complementing the RF input range for flexible mixing options.
  • High Isolation: Excellent LO to RF and LO to IF isolation (>30dB) helps prevent signal leakage and ensures cleaner signal conversion.

Applications:

  • Wireless Infrastructure (GSM, CDMA, WCDMA, LTE)
  • Point-to-Point Microwave Links
  • Satellite Communications
  • RFID and Wireless Sensor Networks

The MAX9996ETP+ is available in a compact, 20-pin TQFN-EP package, with an exposed pad for improved thermal performance. Its robust design and high-end specifications make it an ideal choice for designers looking to enhance their communication systems with a reliable, high-quality downconversion mixer.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess