EN
  • EN
  • DE

MAX6674ISA+T

Part No MAX6674ISA+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC THERMOCOUP TO DGTL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Temperature Sensor
Input Type Logic
Output Type Logic
Operating Supply Current 2mA
Temperature Range - Operating 20°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1070476-MAX6674ISA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6674ISA+T CAD Model

Description

Maxim Integrated MAX6674ISA+T K-Type Thermocouple-to-Digital Converter

The Maxim Integrated MAX6674ISA+T is a sophisticated and reliable solution for temperature measurement applications requiring high accuracy and easy digital interfacing. This compact device is a K-type thermocouple-to-digital converter that comes in an 8-pin SOIC package, making it suitable for space-constrained designs. It is designed to work with K-type thermocouples, which are widely used due to their wide temperature range and durability.

The MAX6674ISA+T features a built-in cold junction compensation, which is essential for obtaining accurate temperature readings by correcting for the difference in temperature at the thermocouple's cold end. The device directly converts the thermocouple's millivolt output to a digital signal, simplifying the interface to microcontrollers and other digital systems. The digital output is presented in a 12-bit resolution, SPI-compatible format, which makes it easy to integrate with most modern microcontrollers.

With a wide temperature measurement range of -20°C to +1000°C, the MAX6674ISA+T is suited for a variety of applications, including industrial controls, HVAC systems, and consumer products. It also boasts a high accuracy of ±1.5°C, ensuring precise temperature readings for critical applications.

The device operates over a supply voltage range of 3.0V to 5.5V, making it versatile for use in both 3.3V and 5V systems. Additionally, it features a low operating current, which makes it ideal for battery-powered or energy-efficient designs. The MAX6674ISA+T also includes a power-saving shutdown mode, further extending the battery life of portable applications.

Maxim Integrated's commitment to quality and reliability is reflected in the MAX6674ISA+T, which is designed to withstand harsh industrial environments. Its robust design includes overvoltage protection on thermocouple inputs, ensuring long-term stability and performance.

Overall, the MAX6674ISA+T is a high-performance, easy-to-use component for accurate temperature measurement, offering designers a compact, efficient, and reliable solution for a wide range of temperature sensing applications.

You May Also Be Interested in

Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess