EN
  • EN
  • DE

TN1605H-6G-TR

Part No TN1605H-6G-TR
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description SCR 600V 16A D2PAK / SCR 600 V 16 A Standard Recovery Surface Mount D²PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr STMicroelectronics
Package Tape & Reel
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Gate Trigger (Igt) (Max) 6 mA
Voltage - On State (Vtm) (Max) 1.6 V
Current - On State (It (AV)) (Max) 10 A
Current - On State (It (RMS)) (Max) 16 A
Current - Hold (Ih) (Max) 20 mA
Current - Off State (Max) 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 140A, 153A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number TN1605
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names 497-17313-1,497-17313-2,497-17313-6
Standard Package 1,000
Win Source Part Number 1001927-TN1605H-6G-TR
Ultra Librarian 3D Model Ultra Librarian TN1605H-6G-TR CAD Model

Description

The TN1605H-6G-TR is a high-performance TRIAC manufactured by STMicroelectronics, a global semiconductor leader. This TRIAC is designed to manage AC loads with a high level of efficiency and reliability. It is particularly suitable for applications requiring high bidirectional transient and enhanced thermal performance.

Key Features

  • Current Rating: The TN1605H-6G-TR is capable of handling currents up to 16A, making it suitable for a wide range of power applications.
  • Voltage Rating: With a voltage rating of 600V, this TRIAC can be used in applications with high operating voltages without compromising performance.
  • Gate Trigger Voltage: It features a low gate trigger voltage, which ensures easy triggering and enhances the compatibility with microcontroller-driven circuits.
  • Temperature Performance: The TN1605H-6G-TR is designed to operate over a wide temperature range, maintaining stability and reliability even under thermal stress.
  • Package: This TRIAC comes in a D2PAK (TO-263) package, which is known for its compact size and excellent thermal dissipation characteristics.
  • Snubberless™ Technology: Incorporating ST's Snubberless™ technology, the TN1605H-6G-TR offers enhanced performance by reducing or eliminating the need for additional snubber circuit components.

Applications

The TN1605H-6G-TR is ideal for a variety of applications that require precise control of AC power. These include, but are not limited to:

  • Inductive load control (e.g., motor control)
  • Home appliances (e.g., washing machines, vacuum cleaners)
  • Lighting systems (e.g., dimmers, halogen lamp controllers)
  • Power tools
  • AC solid-state relays

Quality and Reliability

STMicroelectronics ensures that the TN1605H-6G-TR meets the highest quality and reliability standards. The device is subjected to rigorous testing and validation processes, guaranteeing performance even in the most demanding conditions. With its robust design and advanced manufacturing techniques, the TN1605H-6G-TR is a product that engineers can trust for their critical designs.

You May Also Be Interested in

STMicroelectronics
THYRISTOR 250A POWERSO-10 / Off-State 250 A Ipp TVS Thyristor PowerSO-10 Exposed Bottom Pad
Lowest to $1.7463
Littelfuse Inc.
THYRISTOR 6V 400A 2-TDFN
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V/380V 150A TO220-3
Lowest to $2.3770
Littelfuse Inc.
THYRISTOR 75V 250A DO-214AA
Need more? Email Us
IXYS
THYRISTOR RADIAL
Lowest to $30.0001
Littelfuse Inc.
THYRISTOR 6V 400A 2-TDFN
Need more? Email Us
STMicroelectronics
THYRISTOR 100A 6QFN / Off-State 100 A Ipp TVS Thyristor 6-SMD, Flat Lead
Need more? Email Us
STMicroelectronics
THYRISTOR 60A 8SOIC / Off-State 60 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.8026

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess