The PCF8575PWRG4 is a high-performance, low-power 16-bit I/O expander produced by Texas Instruments, a renowned global semiconductor company.
- Description: It is a part of Texas Instruments' extensive range of interface devices, designed to meet the increasing demand for general-purpose I/O expansion in a wide variety of applications.
- Power Supply Range: The PCF8575PWRG4 is characterized by its ability to operate with a power supply range of 2.5V to 5.5V, making it compatible with most common system voltages.
- Interface: It uses I2C and SMBus, which are two-wire communication protocols, for interface with the system.
- I/O Expansion: This device offers 16-bit parallel input/output port expansion with interrupt output cascade for connection expansion.
- Interrupt Generation: When the input state differs from its corresponding input port register state, an interrupt is generated.
- Features: The PCF8575PWRG4 also includes an active LOW reset input and an active LOW interrupt output.
- Power-On Reset: It features an internal power-on reset, which ensures that the device powers up in a known state.
- Package: The PCF8575PWRG4 is available in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, which is known for its compact size and high reliability.