Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Temp Monitoring System (Sensor)
Sensor Type Internal
Sensing Temperature -40°C to 85°C
Accuracy ±4°C
Topology ADC, Multiplexer, Voltage Reference
Output Type Parallel, Serial
Output Alarm No
Output Fan No
Supply Voltage - Operating 4.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1060615-LTC1392IS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1392IS8#TRPBF CAD Model

Description

The Linear Technology LTC1392IS8#TRPBF is an ADC, multiplexer, voltage reference topology integrated circuit that senses temperature internally.

  • Output Type: Parallel and Serial
  • Accuracy: ±4°C
  • Sensing Temperature Range: -40°C to 85°C
  • Case/Package: 8-SOIC
  • Application: Temperature Monitoring Systems
  • Operating Supply Voltage Range: 4.5 V to 6 V
  • Market Availability: Open Market
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Texas Instruments
Serial Interface ACPI-Compatible Microprocessor System Hardware Monitor | IC MONITOR SYS HARDWARE 24TSSOP
Lowest to €6.2472
ECAD model for LM81BIMT-3
ON Semiconductor
Intelligent Temperature Monitor and PWM Fan Controller | IC SNSR TEMP/FAN PWM CTRL 16QSOP
Lowest to €7.3044
ECAD model for ADM1030ARQZ
Maxim Integrated
IC TEMP SENSOR DDR MEMORY 8TSSOP
Need more? Email Us
ECAD model for MAX6604AAHA+
Maxim Integrated
Temperature Monitors and PWM Fan Controllers / IC TEMP MON FAN CNTRL 16-QSOP
Lowest to €11.1426
ECAD model for MAX6653AEE+
Nuvoton Technology Corporation of America
IC SMBUS TEMP SENSOR 8MSOP
Lowest to €11.1317
ECAD model for NCT7717
Maxim Integrated
IC CPU PERIPHERAL MON 24-TSSOP
Lowest to €2.2878
ECAD model for DS1780E
IDT, Integrated Device Technology Inc
IC TEMP SENS EEPROM DFN-8
Lowest to €0.8375
ECAD model for TSE2002GB2A1NCG8
NXP / Nexperia
IC TEMP SENSOR DDR 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
ECAD model for SE98APW,118
Analog Devices Inc.
Temperature Sensor Hub and Fan Controller | IC SENSOR TEMP FAN CTRLR 16QSOP
Lowest to €30.4352
ECAD model for ADT7470ARQZ-REEL

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention