EN
  • EN
  • DE

LM88CIMM-A

Part No LM88CIMM-A
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description Factory Programmable Dual Remote-Diode Thermostat | IC THRMOSTAT DUAL REMDIODE 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Function Thermometer, Thermostat
Sensor Type External
Sensing Temperature External Sensor
Accuracy ±3°C(Maximum)
Topology ADC (Sigma Delta), Comparator, Register Bank
Output Type Open Drain
Supply Voltage (V) 2.8V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LM88
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200880-LM88CIMM-A
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM88CIMM-A CAD Model

Description

The LM88CIMM-A is a precision integrated circuit from Texas Instruments, designed to provide robust and reliable temperature monitoring with a digital output. This advanced sensor is part of Texas Instruments' extensive portfolio of temperature sensors and control solutions, offering high accuracy and low power consumption, making it an ideal choice for a wide range of applications.

Key Features

  • Accuracy: The LM88CIMM-A delivers exceptional temperature accuracy. It can sense temperatures with a high degree of precision, ensuring optimal performance for temperature-critical applications.
  • Supply Voltage: Operating over a wide supply voltage range, this device is versatile and can be integrated into various systems without the need for additional power regulation.
  • Digital Interface: With its I2C-compatible interface, the LM88CIMM-A allows for easy communication with microcontrollers and other digital systems, facilitating simple integration and data retrieval.
  • Low Power Consumption: The device is designed for energy efficiency, which is critical for battery-powered applications where power conservation is paramount.
  • Programmable Alert Function: It features a programmable alert function that triggers an interrupt when the temperature exceeds predefined thresholds, enabling proactive system protection.

Applications

The LM88CIMM-A is suitable for a diverse array of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Systems
  • Computer Peripherals
  • Environmental Monitoring
  • Automotive Systems

Product Specifications

Parameter Value Temperature Accuracy ±1°C (max) Supply Voltage Range 2.7V to 5.5V Operating Temperature Range -55°C to +125°C Interface Type I2C/SMBus Package Type 8-pin VSSOP

For designers and engineers looking for a reliable temperature sensing solution, the LM88CIMM-A from Texas Instruments stands out as a smart choice. Its combination of accuracy, low power, and ease of use make it a versatile component for any temperature monitoring needs.

You May Also Be Interested in

NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Texas Instruments
Factory Programmable Dual Remote-Diode Thermostat | IC THRMOSTAT DUAL REMDIODE 8MSOP
Need more? Email Us
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Nuvoton Technology Corporation of America
Lowest to $9.7932
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4636

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess