EN
  • EN
  • DE

LTC4300-1CMS8#PBF

Part No LTC4300-1CMS8#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 2.8mA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Win Source Part Number 122226-LTC4300-1CMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4300-1CMS8#PBF CAD Model

Description

Linear Technology's LTC4300-1CMS8#PBF is a sophisticated hot swappable 2-wire bus buffer that significantly enhances the capabilities and reliability of I²C communication systems. This integrated circuit is designed to enable devices to be inserted into or removed from a live backplane without causing data corruption or communication errors on the I²C bus.

Key Features

  • Hot Swappable Interface: Allows for the addition or removal of components without the need to power down the system, ensuring uninterrupted operation.
  • 2-Wire Bus Buffer: Enhances signal integrity by buffering both the data (SDA) and clock (SCL) lines, allowing for extended cable lengths and more devices on the bus.
  • Capacitance Buffering: Supports high system capacitance and eliminates the problems associated with connecting multiple devices that can degrade signal quality.
  • Prevents SDA and SCL Corruption: The LTC4300-1CMS8#PBF includes built-in rise time accelerators and a unique disconnect feature that prevents data and clock lines from being corrupted during live insertion or removal.
  • Ready for Harsh Environments: With its wide operating temperature range, this device is suitable for various industrial applications.

Applications

The LTC4300-1CMS8#PBF is ideal for a wide range of applications that require robust I²C communications. It is commonly used in:

  • Server and Storage Systems
  • RAID Systems
  • Industrial Control
  • Networking Equipment
  • Telecommunications Infrastructure

Package and Quality

This device is available in an MSOP-8 package, denoted by the suffix 'CMS8' in the part number, which offers a compact footprint for space-constrained applications. The '#PBF' indicates that this product is lead-free and RoHS compliant, reflecting Linear Technology's commitment to environmental responsibility. The LTC4300-1CMS8#PBF is designed and tested to meet high-quality standards, ensuring reliable performance in critical systems.

You May Also Be Interested in

Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7879 $51.1516
10+ $10.4926 $104.9260
15+ $10.1647 $152.4705
21+ $9.8368 $206.5728
27+ $9.5090 $256.7430
36+ $8.5253 $306.9108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess