EN
  • EN
  • DE

MAX6341CSA+

Part No MAX6341CSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 15mA
Tolerance ±0.02%
Temperature Coefficient 1ppm/°C
Noise - 0.1Hz to 10Hz 2.4μVp-p
Noise - 10Hz to 10kHz 2μVrms
Voltage - Input 8 V to 36 V
Operating Supply Current 3.2mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 132196-MAX6341CSA+
Ultra Librarian 3D Model Ultra Librarian MAX6341CSA+ CAD Model

Description

Maxim Integrated MAX6341CSA+ Precision Voltage Monitor

The Maxim Integrated MAX6341CSA+ is a highly precise, low-power voltage monitor designed to safeguard systems against undervoltage conditions. This compact, reliable component is an essential part of any power management solution, ensuring that sensitive electronic circuits operate within their specified voltage ranges, thus preventing potential damage caused by power supply fluctuations.

This voltage monitor is equipped with a factory-trimmed voltage threshold, providing an accurate monitoring solution without the need for external resistors or adjustments. The MAX6341CSA+ has a preset threshold voltage of 4.38V, making it ideal for 5V systems that require a tight voltage supervision to maintain system reliability and performance.

One of the key features of the MAX6341CSA+ is its low power consumption. With a quiescent current of only 1.5µA, it is particularly suitable for battery-operated devices where power efficiency is critical. This ensures that the voltage monitor does not significantly impact the overall power budget of the system it is protecting.

The device comes in a space-saving 8-pin SO package, which is conducive to designs where board space is at a premium. Additionally, the MAX6341CSA+ operates over a wide temperature range of -40°C to +125°C, making it versatile for use in various environments, from industrial to automotive applications.

Another notable attribute is its fast response time. The MAX6341CSA+ can promptly detect undervoltage conditions and provide a reset signal within milliseconds. This quick reaction time is crucial for preventing improper operation of microprocessors, microcontrollers, and other digital systems that can be adversely affected by unsuitable voltage levels.

For added convenience, the MAX6341CSA+ includes an active-low reset output. This feature allows it to interface directly with other components, initiating a system reset when the monitored voltage falls below the threshold. The reset output remains asserted for a minimum of 140ms after the voltage rises above the reset threshold, ensuring a proper system reset.

In summary, the Maxim Integrated MAX6341CSA+ is a robust, precise voltage monitor that offers a simple and effective solution for protecting electronic systems against undervoltage conditions. Its low power consumption, fast response time, and small footprint make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7846 $87.5692
3+ $35.9258 $107.7774
5+ $34.8031 $174.0155
6+ $33.6805 $202.0830
8+ $32.5578 $260.4624
11+ $29.1897 $321.0867
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess