Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 12ppm/°C
Noise - 0.1Hz to 10Hz 1.75μVp-p
Voltage - Input 3.2 V ~ 12.6 V
Operating Supply Current 725μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 786626-MAX6126B30+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6126
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX6126B30+ CAD Model

Description

Product Overview: MAX6126B30+ Ultra-High-Precision Voltage Reference

The MAX6126B30+ is an advanced, ultra-high-precision, low-noise, series voltage reference from Maxim Integrated. This premium product offers a stable and accurate reference voltage for high-performance analog-to-digital and digital-to-analog conversions, making it an ideal choice for critical applications in medical systems, precision instrumentation, and high-end industrial equipment.

Key Features

  • High Accuracy: The MAX6126B30+ provides an impressive initial accuracy of ±0.02%, ensuring reliable performance for precision applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, this voltage reference maintains its accuracy over a wide temperature range, making it suitable for varying environmental conditions.
  • Low Noise: It exhibits low output noise of only 1.25µVp-p (0.1Hz to 10Hz), which is critical for sensitive electronic applications where noise can significantly affect performance.
  • Long-Term Stability: Offering excellent long-term stability, the MAX6126B30+ ensures minimal drift over time, which is vital for applications requiring consistent operation over extended periods.
  • Wide Operating Voltage Range: This device operates from a wide supply voltage range of +2.7V to +5.5V, providing flexibility in various system designs.
  • Low Dropout Voltage: The low dropout voltage allows the reference to remain stable with minimal headroom above the output voltage, which is beneficial in low-voltage operations.

Applications

  • Precision Data Converters
  • Portable Instrumentation
  • Industrial Process Control Systems
  • High-Resolution ADCs and DACs
  • Medical Equipment

The MAX6126B30+ comes in a small 8-pin SO package, making it suitable for space-constrained applications. Its robust design includes a force-sense architecture that ensures high precision by compensating for voltage drops due to load currents. With its combination of accuracy, stability, and low noise, the MAX6126B30+ stands out as a high-quality voltage reference solution for designers looking to enhance the performance of their electronic systems.

Maxim Integrated's commitment to excellence is evident in the MAX6126B30+, which is designed to meet the stringent requirements of the most demanding applications, providing designers with a reliable and consistent voltage reference source.

You May Also Be Interested in

STMicroelectronics
IC REG MICROPWR HI PREC 8QFN / Series Voltage Reference IC Fixed 1.25V V ±0.15% 5 mA 8-QFN (1.5x1.5)
Lowest to $1.5600
ECAD model for TS3312AQPR
Texas Instruments
IC VREF SHUNT 5V SOT23-5
Lowest to $1.6826
ECAD model for LM3411AM5-5.0/NOPB
Texas Instruments
IC VREF SHUNT 1.235V 8TSSOP
Lowest to $0.7497
ECAD model for LM385PW-1-2
Analog Devices Inc.
LOW-POWER, FIXED REFERENCE / Voltage Reference IC V
Need more? Email Us
ECAD model for MAX6037AAUK25
Texas Instruments
THE RAIL SPLITTER PRECISION VIRTUAL GROUND
Need more? Email Us
ECAD model for TLE2426CP
STMicroelectronics
IC VREF SHUNT ADJ 8SO
Lowest to $1.1293
ECAD model for TL1431IYDT
Texas Instruments
LM4050/LM4050Q Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 5V SOT23-3
Lowest to $8.2106
ECAD model for LM4050AEM3-5.0
Texas Instruments
IC VREF SERIES 0.05% 8VSSOP / Series Voltage Reference IC Fixed 4.5V V ±0.05% 3.5 mA 8-VSSOP
Lowest to $4.7967
ECAD model for REF6145IDGKR
Diodes Incorporated
IC VREF SHUNT ADJ 0.5% SOT23 / Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23-3
Lowest to $0.3260
ECAD model for AS431HMANTR-G1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention