EN
  • EN
  • DE

MAX6341CPA+

Part No MAX6341CPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series, Buried Zener
Output Type Fixed
Output Voltage 4.096V
Output Current 15mA
Tolerance ±0.02%
Temperature Coefficient 1ppm/°C
Noise - 0.1Hz to 10Hz 2.4μVp-p
Noise - 10Hz to 10kHz 2μVrms
Voltage - Input 8 V ~ 36 V
Operating Supply Current 3.2mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786719-MAX6341CPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6341
Introduction Date April 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX6341CPA+ CAD Model

Description

Maxim Integrated MAX6341CPA+ Voltage Reference

The Maxim Integrated MAX6341CPA+ is a high-precision voltage reference component designed for applications requiring a stable and accurate voltage source. This device is part of Maxim's family of low-dropout, micropower, three-terminal voltage references which provide a fixed voltage output from an unregulated input supply. The MAX6341CPA+ is a robust solution for maintaining voltage stability across various conditions, making it an ideal choice for precision data converters, portable instrumentation, and industrial control systems.

The MAX6341CPA+ offers a precise output voltage of 4.096V, which is a common reference voltage for 12-bit analog-to-digital converters (ADCs), ensuring compatibility with a wide range of high-resolution data acquisition systems. This voltage reference features a low temperature coefficient of just 20ppm/°C (max), ensuring minimal deviation in output voltage over a wide temperature range, which is crucial for applications that operate under varying environmental conditions.

One of the key advantages of the MAX6341CPA+ is its low supply current, typically 15µA (max), which makes it suitable for battery-powered devices where power efficiency is critical. Additionally, the device has a low dropout voltage, allowing it to operate effectively even with minimal difference between the input supply and output voltage, further enhancing its suitability for portable applications.

The MAX6341CPA+ is available in an 8-pin DIP package, which is easy to integrate into a variety of circuit designs. It also features a trim terminal that allows for fine adjustment of the output voltage, providing designers with additional flexibility to calibrate the voltage reference to their specific needs. The device's stability and reliability are reinforced by its short-circuit and reverse-battery protection, ensuring that it is safeguarded against common electrical mishaps.

In summary, the Maxim Integrated MAX6341CPA+ stands out as a high-performance, reliable voltage reference, making it an excellent choice for engineers and designers seeking precision, low power consumption, and ease of use in their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess