EN
  • EN
  • DE

NTS0102GF

Part No NTS0102GF
Manufacturer NXP / Nexperia
Catalog Misc Products
Description Dual supply translating transceiver; open drain; auto direction sensing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832955-NTS0102GF
Ultra Librarian 3D Model Ultra Librarian NTS0102GF CAD Model

Description

The NXP NTS0102GF is a versatile dual bidirectional voltage-level translator designed for bidirectional voltage-level translation between two logic levels. This compact and efficient component is part of NXP's range of logic devices, tailored to provide seamless communication between disparate voltage domains commonly found in multi-voltage systems.

Key Features

  • Compatibility: The NTS0102GF is compatible with a wide range of applications due to its ability to interface between 1.0 V and 3.6 V on the A side and 1.8 V to 5.5 V on the B side.
  • Auto Direction Sensing: It features an automatic direction sensing function that eliminates the need for a direction control signal, simplifying design and saving valuable GPIOs.
  • Low Power Consumption: With its low stand-by current, the NTS0102GF is an energy-efficient solution for battery-operated devices, contributing to longer battery life and reduced power costs.
  • Data Rate: The device supports high data rates, making it suitable for high-speed signal translation in communication interfaces and data buses.
  • ESD Protection: It incorporates robust ESD protection, ensuring resilience against electrostatic discharges and enhancing the durability of end products.
  • Package: The NTS0102GF is available in a leadless DHVQFN14 package, which is ideal for space-constrained applications.

Applications

The NTS0102GF is a go-to solution for a myriad of applications that require voltage translation, including:

  • Mobile Phones
  • PDAs
  • Digital Cameras
  • MP3 Players
  • Portable Gaming Consoles
  • And other portable and battery-powered devices where interface voltage level matching is essential.

In conclusion, the NXP NTS0102GF is a highly efficient, dual bidirectional voltage-level translator that offers an optimal solution for bridging different logic levels. Its robust design and comprehensive features ensure reliable performance in a broad range of consumer electronics and mobile applications.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess