EN
  • EN
  • DE

X0205NA 1BA2

Part No X0205NA 1BA2
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 1.25A 50UA 800V TO-92 / Thyristor SCR 800V 25A 3-Pin TO-92 Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Maximum) 800mV
Current - Gate Trigger (Igt) (Maximum) 50μA
Voltage - On State (Vtm) (Maximum) 1.45V
Current - On State (It (AV)) (Maximum) 800mA
Current - On State (It (RMS)) (Maximum) 1.25A
Current - Hold (Ih) (Maximum) 5mA
Current - Off State (Maximum) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 22.5A, 25A
SCR Type Sensitive Gate
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 799368-X0205NA 1BA2
Popularity Medium
Supply and Demand Status Limited
Family Name X0205NA
Introduction Date May 29, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian X0205NA 1BA2 CAD Model

Description

The X0205NA 1BA2 is a cutting-edge semiconductor device manufactured by STMicroelectronics, a global leader in electronics and semiconductor production. This product is designed to cater to a wide array of applications, ranging from industrial to consumer electronics, ensuring reliability and efficiency in its operation.

Key Features

  • High Voltage Capability: The X0205NA 1BA2 is capable of handling high voltage operations, making it suitable for applications that require robust performance under challenging electrical conditions.
  • Low On-State Voltage: This product boasts a low on-state voltage, which contributes to reduced power loss and enhanced energy efficiency during operation.
  • Gate Trigger Current: The device is characterized by a low gate trigger current, allowing for easy control and triggering of the semiconductor with minimal power.
  • Surge Current Specifications: It can withstand high surge currents, ensuring durability and stability in applications with transient high current demands.

Applications

The versatility of the X0205NA 1BA2 enables it to be integrated into a variety of applications, including:

  • Motor control circuits
  • Lighting systems
  • Overvoltage crowbar protection
  • Logic-level compatibility circuits

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The X0205NA 1BA2 is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications under varying conditions.

Environmental Compliance

In line with STMicroelectronics' dedication to environmental stewardship, the X0205NA 1BA2 is designed with eco-friendly materials and complies with international environmental regulations, including RoHS and REACH.

Technical Support and Resources

Customers can access comprehensive technical support and a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of the X0205NA 1BA2 into their projects.

You May Also Be Interested in

Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess