EN
  • EN
  • DE

LM4040AIM3-5.0+T

Part No LM4040AIM3-5.0+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.1% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 15 mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz -
Noise - 10Hz to 10kHz 80µVrms
Voltage - Input -
Current - Supply -
Current - Cathode 80 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number LM4040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372471-LM4040AIM3-5.0+T
Ultra Librarian 3D Model Ultra Librarian LM4040AIM3-5.0+T CAD Model

Description

Maxim Integrated LM4040AIM3-5.0+T Precision Voltage Reference

The LM4040AIM3-5.0+T from Maxim Integrated is a high-precision shunt voltage reference, offering a fixed reverse breakdown voltage of 5.0V with an impressive accuracy. Designed for space-constrained applications, this component is a reliable solution for providing a stable reference voltage in various electronic circuits. Its small SOT-23 package makes it an excellent choice for printed circuit boards where space is at a premium.

This voltage reference features an impressive temperature coefficient, ensuring that the voltage accuracy is maintained across a wide range of operating temperatures. This makes the LM4040AIM3-5.0+T suitable for applications that demand high stability and precision, such as data converters, portable instrumentation, and battery-powered devices.

The device operates over a wide current range, from 60 µA to 15 mA, providing designers with flexibility in a variety of circuit configurations. The low dynamic impedance and excellent transient response of the LM4040AIM3-5.0+T make it a robust choice for maintaining a stable voltage reference despite variations in load conditions or input voltages.

Key features of the LM4040AIM3-5.0+T include:

  • Fixed 5.0V output voltage with high accuracy
  • Low temperature coefficient for stable operation over temperature
  • Wide operating current range suitable for diverse applications
  • Low dynamic impedance and good transient response
  • Compact SOT-23 package ideal for space-saving designs

Applications for this precision voltage reference are vast, ranging from power supplies to precision analog-to-digital or digital-to-analog converters, where consistent and accurate voltage references are critical. The LM4040AIM3-5.0+T is also commonly used in control loops, portable medical devices, and industrial equipment, where its reliability and precision can significantly enhance system performance.

Maxim Integrated's commitment to quality ensures that the LM4040AIM3-5.0+T is a dependable component for your precision voltage reference needs. Whether you're developing a new product or improving an existing one, this voltage reference will provide the performance and stability required for the most demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0878 $53.1414
30+ $3.3541 $100.6230
47+ $3.2493 $152.7171
64+ $3.1445 $201.2480
83+ $3.0396 $252.2868
111+ $2.7252 $302.4972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess